onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC14050BDTR2G MC14050BDTR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217600-MC14050BDTR2 G Series: 4000B Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 10mA, 40mA Operating Supply Voltage: 3 V ~ 18 V Number of Elements: 6 Number of Bits per Element: 1 Family Name: MC14050 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): CD4050BDWG4; CD4050BDWRG4; CD4050BDW; Introduction Date: May 07, 1996 ECCN: EAR99 Country of Origin: China, Czech Republic Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217600-MC14050BDTR2 G Series: 4000B Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 10mA, 40mA Operating Supply Voltage: 3 V ~ 18 V Number of Elements: 6 Number of Bits per Element: 1 Family Name: MC14050 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): CD4050BDWG4; CD4050BDWRG4; CD4050BDW; Introduction Date: May 07, 1996 ECCN: EAR99 Country of Origin: China, Czech Republic Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC14050BDTR2G - 1217600-MC14050BDTR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC14050BDTR2G
1217600-MC14050BDTR2G
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC14050BDTR2G 1217600-MC14050BDTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1217600-MC14050BDTR2 G Series: 4000B Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 10mA, 40mA Operating Supply Voltage: 3 V ~ 18 V Number of Elements: 6 Number of Bits per Element: 1 Family Name: MC14050 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): CD4050BDWG4; CD4050BDWRG4; CD4050BDW; Introduction Date: May 07, 1996 ECCN: EAR99 Country of Origin: China, Czech Republic Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1217600-MC14050BDTR2G
Series: 4000B
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 10mA, 40mA
Operating Supply Voltage: 3 V ~ 18 V
Number of Elements: 6
Number of Bits per Element: 1
Family Name: MC14050
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): CD4050BDWG4; CD4050BDWRG4; CD4050BDW;
Introduction Date: May 07, 1996
ECCN: EAR99
Country of Origin: China, Czech Republic
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1217600-MC14050BDTR2G
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC14050BDTR2G
Package Type Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ICL3245CAZ - 874167-ICL3245CAZ - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3110 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details