onsemi Interface - Interface - Drivers, Receivers, Transceivers - MC14050BDTR2 MC14050BDTR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217599-MC14050BDTR2 Packaging: Tape and Reel Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 10mA, 40mA Number of Elements: 6 Number of Bits per Element: 1 Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Family Part Number: 4050 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 18V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217599-MC14050BDTR2 Packaging: Tape and Reel Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 10mA, 40mA Number of Elements: 6 Number of Bits per Element: 1 Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Family Part Number: 4050 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 18V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - MC14050BDTR2 - 1217599-MC14050BDTR2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MC14050BDTR2
1217599-MC14050BDTR2
Interface - Interface - Drivers, Receivers, Transceivers - MC14050BDTR2 1217599-MC14050BDTR2
Manufacturer: ON Semiconductor Win Source Part Number: 1217599-MC14050BDTR2 Packaging: Tape and Reel Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 10mA, 40mA Number of Elements: 6 Number of Bits per Element: 1 Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Family Part Number: 4050 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 18V

Manufacturer: ON Semiconductor
Win Source Part Number: 1217599-MC14050BDTR2
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 10mA, 40mA
Number of Elements: 6
Number of Bits per Element: 1
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Family Part Number: 4050
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 18V

Buy Now
Singapore, Singapore
18V TSSOP Interface Transceiver IC
704-MC14050BDTR2
18V TSSOP Interface Transceiver IC 704-MC14050BDTR2
6-Ch CMOS Buffer IC, 18V, 125°C, TSSOP-16 Product overview: MC14050BDTR2 from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 18V, TSSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-MC14050BDTR2 can be used for catalog matching and distributor lookup.

6-Ch CMOS Buffer IC, 18V, 125°C, TSSOP-16 Product overview: MC14050BDTR2 from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 18V, TSSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-MC14050BDTR2 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1217599-MC14050BDTR2 704-MC14050BDTR2
Product Name Interface - Interface - Drivers, Receivers, Transceivers - MC14050BDTR2 18V TSSOP Interface Transceiver IC
Device Type Buffer Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
View Details
Interface Transceiver IC - 702-SI32260-C-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Interface Transceiver IC - 710-BCM5482SA1KFBG KFB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
Interface - Specialized - 5962-8757502QA - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Package Type DIP; 40-CDIP
View Details