Inverter IC 6 Channel 16-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 1217589-MC14049BDG
Packaging: Tube
Mounting Style: SMD
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 10mA, 40mA
Logic Level - Low: 1.5V ~ 4V
Logic Level - High: 3.5V ~ 11V
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Automation & Process Control, Automotive
Family Part Number: 4049
Manufacturer Pack Quantity: 48
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 18V
Current - Quiescent (Maximum): 4μA
Max Propagation Delay at V, Max CL: 60ns at 15V, 50pF
6-Ch CMOS Hex Inverter Buffer, SOIC-16, 3-18V Product overview: MC14049BDG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14049BDG can be used for catalog matching and distributor lookup.
IC INVERTER 6CH 6-INP 16SOIC
Inverter IC 6 Channel 16-SOIC
IC INVERTER 6CH 1-INP 16SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC14049BDGOS-ND | 1217589-MC14049BDG | 705-MC14049BDG | MC14049BDG | MC14049BDG | MC14049BDG |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - MC14049BDG | 18V SOIC Logic IC | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT; Buffer/Driver; Buffer, Inverter | NOT | NOT; Inverter | NOT |
| Supply Voltage | 3V ~ 18V | 3V ~ 18V | 18V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | 1.8V; 3V ~ 18V | 1.8V |
| Inputs | 1 | 6 | 6 | 1 | ||
| Propagation Delay | 60 ns | 60 ns | 60 ns | |||
| Low Level Output Current (Sink) | 10 mA | 40 mA | 40 mA |