onsemi Latches MC14044BDR2G

Description
S-R Latch 4 Channel 1:1 IC Tri-State 16-SOIC
Request a Quote Datasheet
Description
S-R Latch 4 Channel 1:1 IC Tri-State 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - MC14044BDR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
S-R Latch 4 Channel 1:1 IC Tri-State 16-SOIC

S-R Latch 4 Channel 1:1 IC Tri-State 16-SOIC

Buy Now Datasheet
Latches - MC14044BDR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
S-R Latch 4 Channel 1:1 IC Tri-State 16-SOIC

S-R Latch 4 Channel 1:1 IC Tri-State 16-SOIC

Buy Now Datasheet
Latches - MC14044BDR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
S-R Latch 4 Channel 1:1 IC Tri-State 16-SOIC

S-R Latch 4 Channel 1:1 IC Tri-State 16-SOIC

Buy Now Datasheet
Logic - Logic - Latches - MC14044BDR2G - 022568-MC14044BDR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Latches - MC14044BDR2G
022568-MC14044BDR2G
Logic - Logic - Latches - MC14044BDR2G 022568-MC14044BDR2G
Manufacturer: ON Semiconductor Win Source Part Number: 022568-MC14044BDR2G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: S-R Latch Output Type: Tri-State Current - Output High, Low: 8.8mA, 8.8mA Independent Circuits: 4 Family Name: MC14044 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 18 V Propagation Delay Time (ns): 60ns Alternative Parts (Cross-Reference): NLV14043BDR2G; CD4044BCM; CD4044BCMX; Introduction Date: May 07, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 022568-MC14044BDR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: S-R Latch
Output Type: Tri-State
Current - Output High, Low: 8.8mA, 8.8mA
Independent Circuits: 4
Family Name: MC14044
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 18 V
Propagation Delay Time (ns): 60ns
Alternative Parts (Cross-Reference): NLV14043BDR2G; CD4044BCM; CD4044BCMX;
Introduction Date: May 07, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC LATCH R-S QUAD P/N 16-SOIC

IC LATCH R-S QUAD P/N 16-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - MC14044BDR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
MC14044BDR2G
Integrated Circuits (ICs) - Logic - Latches MC14044BDR2G
IC LATCH R-S QUAD P/N 16-SOIC

IC LATCH R-S QUAD P/N 16-SOIC

Supplier's Site
Latches - MC14044BDR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
S-R Latch 4 Channel 1:1 IC Tri-State 16-SOIC

S-R Latch 4 Channel 1:1 IC Tri-State 16-SOIC

Buy Now Datasheet
Logic - Latches - MC14044BDR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
MC14044BDR2G
Logic - Latches MC14044BDR2G
IC LATCH R-S QUAD P/N 16-SOIC

IC LATCH R-S QUAD P/N 16-SOIC

Supplier's Site Datasheet
Sr-Latch, Quad, Tri-State, Soic-16; Logic Family / Base Number Onsemi - 42Y0562 - Newark, An Avnet Company
Chicago, IL, United States
Sr-Latch, Quad, Tri-State, Soic-16; Logic Family / Base Number Onsemi
42Y0562
Sr-Latch, Quad, Tri-State, Soic-16; Logic Family / Base Number Onsemi 42Y0562
SR-LATCH, QUAD, TRI-STATE, SOIC-16; Logic Family / Base Number:MC14044; Latch Type:SR; IC Output Type:Tri State; Propagation Delay:175ns; Output Current:-; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V RoHS Compliant: Yes

SR-LATCH, QUAD, TRI-STATE, SOIC-16; Logic Family / Base Number:MC14044; Latch Type:SR; IC Output Type:Tri State; Propagation Delay:175ns; Output Current:-; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number MC14044BDR2GOSDKR-ND 022568-MC14044BDR2G MC14044BDR2G MC14044BDR2G MC14044BDR2G MC14044BDR2G 42Y0562
Product Name Latches Logic - Logic - Latches - MC14044BDR2G Latches Integrated Circuits (ICs) - Logic - Latches Latches Logic - Latches Sr-Latch, Quad, Tri-State, Soic-16; Logic Family / Base Number Onsemi
Latch Type S-R S-R
Output Characteristics 3-State
Supply Voltage 3V ~ 18V 3 V ~ 18 V 3V ~ 18V 1.8V 1.8V; 3V ~ 18V
Low-level Output Current (Sink) 8.8 mA 8.8 mA 8.8 mA
High-level Output Current (Source) 8.8 mA 8.8 mA 8.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74FCT16373CTPAG8 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
SN74LVC16373 16-Bit Transparent D-Type Latch With 3-State Outputs - 74LVC16373DGGRE4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 3.6V; 2.7,3.3
View Details
4 suppliers
Latches - 74AHC373PW,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2V ~ 5.5V
View Details
4 suppliers
16-Bit Transparent Latch - 74FCT162373ATPAG8 - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type TSSOP; TSSOP 6.1 MM 0.5MM PITCH
View Details
5 suppliers