onsemi Logic - Logic - Latches - MC14044BCP MC14044BCP

Description
R-S Latch, 4000/14000/40000 Series, 1-Func, Low Level Triggered, 4-Bit, True Output, CMOS, PDIP16
Request a Quote Datasheet
Description
R-S Latch, 4000/14000/40000 Series, 1-Func, Low Level Triggered, 4-Bit, True Output, CMOS, PDIP16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC14044BCP - Rochester Electronics
Newburyport, MA, United States
R-S Latch, 4000/14000/40000 Series, 1-Func, Low Level Triggered, 4-Bit, True Output, CMOS, PDIP16

R-S Latch, 4000/14000/40000 Series, 1-Func, Low Level Triggered, 4-Bit, True Output, CMOS, PDIP16

Supplier's Site Datasheet
Logic - Logic - Latches - MC14044BCP - 222032-MC14044BCP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Latches - MC14044BCP
222032-MC14044BCP
Logic - Logic - Latches - MC14044BCP 222032-MC14044BCP
Manufacturer: ON Semiconductor Win Source Part Number: 222032-MC14044BCP Packaging: Tube/Rail Mounting: Through Hole Logic Type: S-R Latch Output Type: Tri-State Current - Output High, Low: 8.8mA, 8.8mA Independent Circuits: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 3 V to 18 V Propagation Delay Time (ns): 60ns

Manufacturer: ON Semiconductor
Win Source Part Number: 222032-MC14044BCP
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: S-R Latch
Output Type: Tri-State
Current - Output High, Low: 8.8mA, 8.8mA
Independent Circuits: 4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-DIP
Supply Voltage - Operating: 3 V to 18 V
Propagation Delay Time (ns): 60ns

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - MC14044BCP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
MC14044BCP
Integrated Circuits (ICs) - Logic - Latches MC14044BCP
IC LATCH R-S QUAD NAND 16DIP

IC LATCH R-S QUAD NAND 16DIP

Supplier's Site
Latches - MC14044BCP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
MC14044BCP
Latches MC14044BCP
S-R Latch 4 Channel 1:1 IC Tri-State 16-PDIP

S-R Latch 4 Channel 1:1 IC Tri-State 16-PDIP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number MC14044BCP 222032-MC14044BCP MC14044BCP MC14044BCP
Product Name Logic - Logic - Latches - MC14044BCP Integrated Circuits (ICs) - Logic - Latches Latches
Package Type DIP; DIP16 DIP; 16-DIP DIP; 16-DIP (0.300\", 7.62mm)
Logic Family CMOS
Supply Voltage 3 V ~ 18 V 1.8V 1.8V; 3V ~ 18V
Low-level Output Current (Sink) 8.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74HC573PW,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 7.8 mA
High-level Output Current (Source) 7.8 mA
View Details
3.3 V octal D-type transparent latch; 3-state - 74LVT573D,118 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
7 suppliers
Latches - 93L14FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-CFlatPack
View Details
2 suppliers
Quad Bistable Latch - 5477/C,A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP (optional feature); Lead Flat Pack
View Details