onsemi Latches MC14043BFELG

Description
S-R Latch 4 Channel 1:1 IC Tri-State 16-SOEIAJ
Request a Quote Datasheet
Description
S-R Latch 4 Channel 1:1 IC Tri-State 16-SOEIAJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - MC14043BFELG-ND - DigiKey
Thief River Falls, MN, United States
S-R Latch 4 Channel 1:1 IC Tri-State 16-SOEIAJ

S-R Latch 4 Channel 1:1 IC Tri-State 16-SOEIAJ

Buy Now Datasheet
Latches - MC14043BFELG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
S-R Latch 4 Channel 1:1 IC Tri-State 16-SOEIAJ

S-R Latch 4 Channel 1:1 IC Tri-State 16-SOEIAJ

Buy Now
Logic - Latches - MC14043BFELG - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
MC14043BFELG
Logic - Latches MC14043BFELG
IC LATCH R-S QUAD P/N 16SOEIAJ

IC LATCH R-S QUAD P/N 16SOEIAJ

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - MC14043BFELG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
MC14043BFELG
Integrated Circuits (ICs) - Logic - Latches MC14043BFELG
IC LATCH R-S QUAD P/N 16SOEIAJ

IC LATCH R-S QUAD P/N 16SOEIAJ

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number MC14043BFELG-ND MC14043BFELG MC14043BFELG MC14043BFELG
Product Name Latches Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type S-R S-R
Output Characteristics 3-State
Supply Voltage 3V ~ 18V 1.8V; 3V ~ 18V 1.8V
Low-level Output Current (Sink) 8.8 mA 8.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74F841SCX - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
SN54ALS580B Octal D-type Transparent Latches With 3-State Outputs - 8401202RA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 29 mA
View Details
3 suppliers
Logic - Logic - Latches - 74LVC16373ADL,118 - 765649-74LVC16373ADL,118 - Win Source Electronics
Specs
Supply Voltage 2.7 V ~ 3.6 V
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
5 suppliers
Integrated Circuits (ICs) - Logic - Latches - 74FCT3573QG - Shenzhen Shengyu Electronics Technology Limited
Specs
Supply Voltage 3.6V
View Details
2 suppliers