onsemi Logic - Logic - Latches - MC14043BFEL MC14043BFEL

Description
Manufacturer: ON Semiconductor Win Source Part Number: 074449-MC14043BFEL Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: S-R Latch Output Type: Tri-State Current - Output High, Low: 8.8mA, 8.8mA Independent Circuits: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOEIAJ Supply Voltage - Operating: 3 V to 18 V Propagation Delay Time (ns): 60ns
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 074449-MC14043BFEL Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: S-R Latch Output Type: Tri-State Current - Output High, Low: 8.8mA, 8.8mA Independent Circuits: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOEIAJ Supply Voltage - Operating: 3 V to 18 V Propagation Delay Time (ns): 60ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Latches - MC14043BFEL - 074449-MC14043BFEL - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Latches - MC14043BFEL
074449-MC14043BFEL
Logic - Logic - Latches - MC14043BFEL 074449-MC14043BFEL
Manufacturer: ON Semiconductor Win Source Part Number: 074449-MC14043BFEL Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: S-R Latch Output Type: Tri-State Current - Output High, Low: 8.8mA, 8.8mA Independent Circuits: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOEIAJ Supply Voltage - Operating: 3 V to 18 V Propagation Delay Time (ns): 60ns

Manufacturer: ON Semiconductor
Win Source Part Number: 074449-MC14043BFEL
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: S-R Latch
Output Type: Tri-State
Current - Output High, Low: 8.8mA, 8.8mA
Independent Circuits: 4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOEIAJ
Supply Voltage - Operating: 3 V to 18 V
Propagation Delay Time (ns): 60ns

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - MC14043BFEL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
MC14043BFEL
Integrated Circuits (ICs) - Logic - Latches MC14043BFEL
R-S LATCH, HIGH LEVEL TRIGGERED

R-S LATCH, HIGH LEVEL TRIGGERED

Supplier's Site
Latches - MC14043BFEL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Channel IC

Channel IC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number 074449-MC14043BFEL MC14043BFEL MC14043BFEL
Product Name Logic - Logic - Latches - MC14043BFEL Integrated Circuits (ICs) - Logic - Latches Latches
Supply Voltage 3 V ~ 18 V
Low-level Output Current (Sink) 8.8 mA
High-level Output Current (Source) 8.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Low-power D-type transparent latch; 3-state - 74AUP1G373GM,132 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
5 suppliers
Latches - 93L14FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-CFlatPack
View Details
2 suppliers
Quad Bistable Latch - 5475/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Power Dissipation 160 milliwatts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details