The MC14043BDR2 is a quad R-S latch designed using CMOS technology, featuring both P-Channel and N-Channel enhancement mode devices in a single monolithic structure. Each latch has independent set and reset inputs, along with a three-state output that can drive two low-power TTL loads or one low-power Schottky TTL load. The device operates over a supply voltage range of 3.0 Vdc to 18 Vdc and is capable of withstanding ambient temperatures from -55°C to +125°C. Key features include double diode input protection, three-state outputs with a common enable input, and Pb-free packaging options. The maximum ratings indicate that the device can handle a DC supply voltage of up to 18 V and input/output voltages ranging from -0.5 V to VDD + 0.5 V. The MC14043BDR2 is suitable for applications requiring reliable latching functionality in a compact SOIC-16 package, making it a viable choice for engineers looking for robust latch solutions in their designs.
Manufacturer: ON Semiconductor
Win Source Part Number: 883280-MC14043BDR2
Series: 4000B
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MC14043
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
S-R Latch 4 Channel 1:1 IC Tri-State 16-SOIC
IC LATCH R-S QUAD P/N 16-SOIC
S-R Latch 4 Channel 1:1 IC Tri-State 16-SOIC
IC LATCH R-S QUAD P/N 16-SOIC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 883280-MC14043BDR2 | MC14043BDR2-ND | MC14043BDR2 | MC14043BDR2 | MC14043BDR2 |
| Product Name | Logic - Logic - Latches - MC14043BDR2 | Latches | Integrated Circuits (ICs) - Logic - Latches | Latches | Logic - Latches |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Package Type | 16-SOIC; SOIC | "16-SOIC (0.154"", 3.90mm Width)"; SOIC | SOIC | 16-SOIC (0.154\", 3.90mm Width); SOIC | |
| Latch Type | S-R | S-R | |||
| Output Characteristics | 3-State |