S-R Latch 4 Channel 1:1 IC Tri-State 16-SOIC
R-S Latch, 4000/14000/40000 Series, 1-Func, High Level Triggered, 4-Bit, True Output, CMOS, PDSO16
Manufacturer: ON Semiconductor
Win Source Part Number: 1217576-MC14043BD
Packaging: Tube
Mounting Style: SMD
Logic Type: S-R Latch
Output Type: Tri-State
Current - Output High, Low: 8.8mA, 8.8mA
Independent Circuits: 4
Delay Time - Propagation: 60ns
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Family Part Number: 4043
Manufacturer Pack Quantity: 48
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 18V
S-R Latch 4 Channel 1:1 IC Tri-State 16-SOIC
IC LATCH R-S QUAD NOR 16SOIC
| DigiKey | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | MC14043BDOS-ND | MC14043BD | 1217576-MC14043BD | MC14043BD | MC14043BD |
| Product Name | Latches | Logic - Logic - Latches - MC14043BD | Latches | Integrated Circuits (ICs) - Logic - Latches | |
| Latch Type | S-R | ||||
| Output Characteristics | 3-State | ||||
| Supply Voltage | 3V ~ 18V | 3V ~ 18V | 1.8V; 3V ~ 18V | 1.8V | |
| Low-level Output Current (Sink) | 8.8 mA | 8.8 mA | |||
| High-level Output Current (Source) | 8.8 mA | 8.8 mA |