onsemi Latches MC14042BFEL

Description
D Latch, 4000/14000/40000 Series, 1-Func, High Level Triggered, 4-Bit, Complementary Output, CMOS, PDSO16
Request a Quote Datasheet
Description
D Latch, 4000/14000/40000 Series, 1-Func, High Level Triggered, 4-Bit, Complementary Output, CMOS, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC14042BFEL - Rochester Electronics
Newburyport, MA, United States
D Latch, 4000/14000/40000 Series, 1-Func, High Level Triggered, 4-Bit, Complementary Output, CMOS, PDSO16

D Latch, 4000/14000/40000 Series, 1-Func, High Level Triggered, 4-Bit, Complementary Output, CMOS, PDSO16

Supplier's Site Datasheet
Latches - MC14042BFEL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Channel IC

Channel IC

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches
Product Number MC14042BFEL MC14042BFEL
Product Name Latches
Package Type SOP16; SOP
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74HC573PW,118 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 7.8 mA
High-level Output Current (Source) 7.8 mA
View Details
Latches - 1727-3324-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2V ~ 6V
View Details
4 suppliers
CY74FCT162373T 16-Bit Transparent D-Type Latches with 3-State Outputs - 74FCT162373ATPVCG4 - Texas Instruments
Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
5 suppliers
8-Bit Bistable Latch - 54100/J,K - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP (optional feature); Lead Flat Pack
View Details