The MC14042BDR2G is a quad transparent latch designed with MOS P-channel and N-channel enhancement mode devices in a single monolithic structure. Each of the four latches features a separate data input while sharing a common clock, allowing for flexible data management. The clock polarity can be controlled, enabling data transfer during either the high or low clock level based on the polarity input state. This device operates within a supply voltage range of 3.0 Vdc to 18 Vdc and is capable of driving two low-power TTL loads or one low-power Schottky TTL load across its rated temperature range of -55°C to +125°C. It includes buffered data inputs, double diode input protection, and is AEC-Q100 qualified, making it suitable for automotive applications. The MC14042BDR2G is also Pb-free and RoHS compliant, ensuring it meets modern environmental standards. Engineers considering this latch for their projects will find it suitable for applications requiring reliable data storage and transfer with robust performance characteristics.
IC D-TYPE TRANSP 1:1 16-SOIC
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SOIC
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 103897-MC14042BDR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Differential
Current - Output High, Low: 8.8mA, 8.8mA
Independent Circuits: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 18 V
Propagation Delay Time (ns): 60ns
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SOIC
IC TRANSP LATCH QUAD P/N 16-SOIC
IC TRANSP LATCH QUAD P/N 16-SOIC
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 488-MC14042BDR2GDKR-ND | 103897-MC14042BDR2G | MC14042BDR2G | MC14042BDR2G | MC14042BDR2G |
| Product Name | Latches | Logic - Logic - Latches - MC14042BDR2G | Latches | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches |
| Latch Type | Transparent-D | D; Transparent-D | |||
| Output Characteristics | Differential | ||||
| Supply Voltage | 3V ~ 18V | 3 V ~ 18 V | 1.8V; 3V ~ 18V | 1.8V | |
| Low-level Output Current (Sink) | 8.8 mA | 8.8 mA | 8.8 mA |