onsemi Latches MC14042BDG

Description
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SOIC
Request a Quote Datasheet
Description
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - MC14042BDGOS-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SOIC

D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - MC14042BDG
137678-MC14042BDG
Logic - Logic - Latches - MC14042BDG 137678-MC14042BDG
Manufacturer: ON Semiconductor Win Source Part Number: 137678-MC14042BDG Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Differential Current - Output High, Low: 8.8mA, 8.8mA Independent Circuits: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 18 V Propagation Delay Time (ns): 60ns

Manufacturer: ON Semiconductor
Win Source Part Number: 137678-MC14042BDG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Differential
Current - Output High, Low: 8.8mA, 8.8mA
Independent Circuits: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 18 V
Propagation Delay Time (ns): 60ns

Buy Now Datasheet
Logic - Latches - MC14042BDG - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
MC14042BDG
Logic - Latches MC14042BDG
IC TRANSP LATCH QUAD P/N 16-SOIC

IC TRANSP LATCH QUAD P/N 16-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - MC14042BDG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
MC14042BDG
Integrated Circuits (ICs) - Logic - Latches MC14042BDG
IC TRANSP LATCH QUAD P/N 16-SOIC

IC TRANSP LATCH QUAD P/N 16-SOIC

Supplier's Site
Latches - MC14042BDG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
MC14042BDG
Latches MC14042BDG
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SOIC

D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number MC14042BDGOS-ND 137678-MC14042BDG MC14042BDG MC14042BDG MC14042BDG
Product Name Latches Logic - Logic - Latches - MC14042BDG Logic - Latches Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics Differential
Supply Voltage 3V ~ 18V 3 V ~ 18 V 1.8V 1.8V; 3V ~ 18V
Low-level Output Current (Sink) 8.8 mA 8.8 mA 8.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74HCT373TVELL-E - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 6 mA
High-level Output Current (Source) 6 mA
View Details
Latches - 1727-74ALVCH16843DGGYTR-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.3V ~ 3.6V
View Details
3 suppliers
74ACT16373 16-Bit D-Type Transparent Latches With 3-State Outputs - 74ACT16373DLRG4 - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 5V; 5
View Details
6 suppliers
Quint D-Latch - 10575/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type Quint D
Supply Voltage (-)8 VDC
Propagation Delay 2.5 ns
View Details