Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SOEIAJ
Binary Counter, 4000/14000/40000 Series, Asynchronous, Negative Edge Triggered, 12-Bit, Up Direction, CMOS, PDSO16
Manufacturer: ON Semiconductor
Win Source Part Number: 1217573-MC14040BFELG
Series: 4000B
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Logic Type: Binary Counter
Operating Supply Voltage: 3 V ~ 18 V
Number of Elements: 1
Number of Bits per Element: 12
Direction: Up
Count Rate: 10MHz
Part Status: Obsolete(EOL)
Family Name: MC14040B
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-SOEIAJ
Alternative Parts (Cross-Reference): CD4040BME4; CD4040BMG4; CD4040BM96E4;
Introduction Date: May 07, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
IC BINARY COUNTR 12BIT 16SOEIAJ
IC COUNTER BINARY 12BIT 16SOEIAJ
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SOEIAJ
| DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | MC14040BFELG-ND | MC14040BFELG | 1217573-MC14040BFELG | MC14040BFELG | MC14040BFELG | MC14040BFELG |
| Product Name | Counters, Dividers | Logic - Logic - Counters, Dividers - MC14040BFELG | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers | Counters, Dividers | |
| Counter Type | MOD-N | |||||
| Counter Category | Asynchronous | Synchronous; Asynchronous | Synchronous | |||
| Counter Direction | UP | UP | UP | |||
| Package Type | SOIC; "16-SOIC (0.209"", 5.30mm Width)" | SOP; SOP16 | SOIC | SOIC | SOIC; 16-SOIC (0.209\", 5.30mm Width) |