onsemi Logic - Logic - Counters, Dividers - MC14040BFEL MC14040BFEL

Description
Manufacturer: ON Semiconductor Win Source Part Number: 222022-MC14040BFEL Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 12 Trigger Type: Negative Edge Direction: Up Count Rate: 10MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOEIAJ Supply Voltage - Operating: 3 V to 18 V Alternative Parts (Cross-Reference): CD4040BNSR; MC14040BFG; MC14040BFEL; CD4040BCSJ; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 222022-MC14040BFEL Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 12 Trigger Type: Negative Edge Direction: Up Count Rate: 10MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOEIAJ Supply Voltage - Operating: 3 V to 18 V Alternative Parts (Cross-Reference): CD4040BNSR; MC14040BFG; MC14040BFEL; CD4040BCSJ; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - MC14040BFEL - 222022-MC14040BFEL - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC14040BFEL
222022-MC14040BFEL
Logic - Logic - Counters, Dividers - MC14040BFEL 222022-MC14040BFEL
Manufacturer: ON Semiconductor Win Source Part Number: 222022-MC14040BFEL Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 12 Trigger Type: Negative Edge Direction: Up Count Rate: 10MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOEIAJ Supply Voltage - Operating: 3 V to 18 V Alternative Parts (Cross-Reference): CD4040BNSR; MC14040BFG; MC14040BFEL; CD4040BCSJ; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 222022-MC14040BFEL
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 12
Trigger Type: Negative Edge
Direction: Up
Count Rate: 10MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOEIAJ
Supply Voltage - Operating: 3 V to 18 V
Alternative Parts (Cross-Reference): CD4040BNSR; MC14040BFG; MC14040BFEL; CD4040BCSJ;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Counters
Product Number 222022-MC14040BFEL
Product Name Logic - Logic - Counters, Dividers - MC14040BFEL
Supply Voltage 3 V ~ 18 V
Unlock Full Specs
to access all available technical data

Similar Products

Counter - 2 Up/Down Counters - 753-638 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
CD4022B CMOS Octal Counter with 8 Decoded Outputs - CD4022BE - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
Logic Family CD4000
View Details
7 suppliers