onsemi Counters, Dividers MC14040BDTR2

Description
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-TSSOP
Request a Quote Datasheet
Description
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counters, Dividers - MC14040BDTR2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
MC14040BDTR2-ND
Counters, Dividers MC14040BDTR2-ND
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-TSSOP

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-TSSOP

Buy Now Datasheet
Logic - Logic - Counters, Dividers - MC14040BDTR2 - 1217572-MC14040BDTR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC14040BDTR2
1217572-MC14040BDTR2
Logic - Logic - Counters, Dividers - MC14040BDTR2 1217572-MC14040BDTR2
Manufacturer: ON Semiconductor Win Source Part Number: 1217572-MC14040BDTR2 Packaging: Tape and Reel Mounting Style: SMD Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 12 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 10MHz Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Family Part Number: 4040 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 18V

Manufacturer: ON Semiconductor
Win Source Part Number: 1217572-MC14040BDTR2
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 12
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 10MHz
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Family Part Number: 4040
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 18V

Buy Now
Counters, Dividers - MC14040BDTR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MC14040BDTR2
Counters, Dividers MC14040BDTR2
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-TSSOP

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-TSSOP

Buy Now Datasheet
Logic - Counters, Dividers - MC14040BDTR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
MC14040BDTR2
Logic - Counters, Dividers MC14040BDTR2
IC COUNTER BINARY 12BIT 16-TSSOP

IC COUNTER BINARY 12BIT 16-TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - MC14040BDTR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
MC14040BDTR2
Integrated Circuits (ICs) - Logic - Counters, Dividers MC14040BDTR2
IC BINARY COUNTER 12BIT 16TSSOP

IC BINARY COUNTER 12BIT 16TSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number MC14040BDTR2-ND 1217572-MC14040BDTR2 MC14040BDTR2 MC14040BDTR2 MC14040BDTR2
Product Name Counters, Dividers Logic - Logic - Counters, Dividers - MC14040BDTR2 Counters, Dividers Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Counter Type MOD-N
Counter Category Asynchronous Synchronous
Counter Direction UP UP
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" SSOP SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Counter - 2 Up Counters - 753-404/000-005 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Logic - Counters, Dividers - 74F160ASJX - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 120 MHz
View Details
SN74ALS869 Synchronous 8-Bit Up/Down Binary Counters - SN74ALS869DWE4 - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5V; 5.5
View Details
6 suppliers