onsemi Logic Family / Base Number Onsemi MC14040BDG.

Description
Logic Family / Base Number:MC14040; Counter Type:Binary; Clock Frequency:10MHz; Count Maximum:4095; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC Family:MC140; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Logic Family / Base Number:MC14040; Counter Type:Binary; Clock Frequency:10MHz; Count Maximum:4095; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC Family:MC140; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Family / Base Number Onsemi - 15AC3471 - Newark, An Avnet Company
Chicago, IL, United States
Logic Family / Base Number Onsemi
15AC3471
Logic Family / Base Number Onsemi 15AC3471
Logic Family / Base Number:MC14040; Counter Type:Binary; Clock Frequency:10MHz; Count Maximum:4095; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC Family:MC140; Product Range:- RoHS Compliant: Yes

Logic Family / Base Number:MC14040; Counter Type:Binary; Clock Frequency:10MHz; Count Maximum:4095; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC Family:MC140; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Counters
Product Number 15AC3471
Product Name Logic Family / Base Number Onsemi
Counter Type Binary
Unlock Full Specs
to access all available technical data

Similar Products

Counter - 2 Up/Down Counters - 750-638/025-000 - WAGO
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Counters, Dividers - 74293PC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75 V ~ 5.25 V
Package Type DIP; 14-DIP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers