Manufacturer: ON Semiconductor
Win Source Part Number: 122104-MC14040BDG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 12
Trigger Type: Negative Edge
Direction: Up
Count Rate: 10MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 18 V
Binary Counter, 4000/14000/40000 Series, Asynchronous, Negative Edge Triggered, 12-Bit, Up Direction, CMOS, PDSO16
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SOIC
IC BINARY COUNTER 12-BIT 16SOIC
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SOIC
IC COUNTER BINARY 12BIT 16-SOIC
4000 CMOS, SMD, 4040, SOIC16, 15V; Logic Family / Base Number:MC14040; Counter Type:Binary; Clock Frequency:10MHz; Count Maximum:4095; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic ICRoHS Compliant: Yes
| Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 122104-MC14040BDG | MC14040BDG | MC14040BDGOS-ND | MC14040BDG | MC14040BDG | MC14040BDG | 92K6823 |
| Product Name | Logic - Logic - Counters, Dividers - MC14040BDG | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | Logic - Counters, Dividers | 4000 Cmos, Smd, 4040, Soic16, 15V; Logic Family / Base Number Onsemi | |
| Supply Voltage | 3 V ~ 18 V | 1.8V; 3 V ~ 18 V | 3V; 3V | ||||
| Package Type | SOIC; 16-SOIC | SOIC; SOIC-16 | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Counter Category | Synchronous; Asynchronous | Asynchronous | Synchronous | ||||
| Counter Direction | UP | UP | UP |