onsemi Logic - Logic - Counters, Dividers - MC14040BD MC14040BD

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217570-MC14040BD Packaging: Tube Mounting Style: SMD Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 12 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 10MHz Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Family Part Number: 4040 Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 18V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217570-MC14040BD Packaging: Tube Mounting Style: SMD Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 12 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 10MHz Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Family Part Number: 4040 Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 18V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - MC14040BD - 1217570-MC14040BD - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC14040BD
1217570-MC14040BD
Logic - Logic - Counters, Dividers - MC14040BD 1217570-MC14040BD
Manufacturer: ON Semiconductor Win Source Part Number: 1217570-MC14040BD Packaging: Tube Mounting Style: SMD Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 12 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 10MHz Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Family Part Number: 4040 Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 18V

Manufacturer: ON Semiconductor
Win Source Part Number: 1217570-MC14040BD
Packaging: Tube
Mounting Style: SMD
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 12
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 10MHz
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Family Part Number: 4040
Manufacturer Pack Quantity: 48
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 18V

Buy Now
Counters, Dividers - MC14040BD-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
MC14040BD-ND
Counters, Dividers MC14040BD-ND
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SOIC

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SOIC

Buy Now Datasheet
Counters, Dividers - MC14040BD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MC14040BD
Counters, Dividers MC14040BD
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SOIC

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SOIC

Buy Now Datasheet
Logic - Counters, Dividers - MC14040BD - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
MC14040BD
Logic - Counters, Dividers MC14040BD
IC COUNTER BINARY 12BIT 16-SOIC

IC COUNTER BINARY 12BIT 16-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - MC14040BD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
MC14040BD
Integrated Circuits (ICs) - Logic - Counters, Dividers MC14040BD
IC BINARY COUNTER 12-BIT 16SOIC

IC BINARY COUNTER 12-BIT 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 1217570-MC14040BD MC14040BD-ND MC14040BD MC14040BD MC14040BD
Product Name Logic - Logic - Counters, Dividers - MC14040BD Counters, Dividers Counters, Dividers Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Supply Voltage 3V ~ 18V 1.8V; 3 V ~ 18 V
Package Type SOIC SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC; 16-SOIC (0.154\", 3.90mm Width) SOIC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Counter Type MOD-N
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Counters, Dividers - 74HC4024PW,118 - 908226-74HC4024PW,118 - Win Source Electronics
Specs
Package Type SOP; SSOP; TSSOP; 14-TSSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Counter - Up/Down Counter - 750-404/000-001 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
CD4516B CMOS Presettable Binary Up/Down Counter - CD4516BPW - Texas Instruments
Specs
Features Presettable
Counter Direction Bidirectional
Supply Voltage 3V; 5V; 18
View Details
5 suppliers
Counters, Dividers - 1727-2864-ND - DigiKey
Specs
Counter Type MOD-N
Counter Category Asynchronous
Counter Direction UP
View Details
5 suppliers