Rochester Electronics Logic - Logic - Counters, Dividers - AM25LS2569PCB AM25LS2569PCB

Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 911336-AM25LS2569PCB Operating Temperature Range: 0°C ~ 70°C Features: Counter IC Binary Counter Element Bit Positive Edge 20-PDIP Package: Bulk Package: 20-DIP Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 20-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 911336-AM25LS2569PCB Operating Temperature Range: 0°C ~ 70°C Features: Counter IC Binary Counter Element Bit Positive Edge 20-PDIP Package: Bulk Package: 20-DIP Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 20-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - AM25LS2569PCB - 911336-AM25LS2569PCB - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - AM25LS2569PCB
911336-AM25LS2569PCB
Logic - Logic - Counters, Dividers - AM25LS2569PCB 911336-AM25LS2569PCB
Manufacturer: Advanced Micro Devices Win Source Part Number: 911336-AM25LS2569PCB Operating Temperature Range: 0°C ~ 70°C Features: Counter IC Binary Counter Element Bit Positive Edge 20-PDIP Package: Bulk Package: 20-DIP Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 20-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Advanced Micro Devices
Win Source Part Number: 911336-AM25LS2569PCB
Operating Temperature Range: 0°C ~ 70°C
Features: Counter IC Binary Counter Element Bit Positive Edge 20-PDIP
Package: Bulk
Package: 20-DIP
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 20-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Counters, Dividers - AM25LS2569PCB - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
AM25LS2569PCB
Logic - Counters, Dividers AM25LS2569PCB
BINARY COUNTER

BINARY COUNTER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Counters Logic Counters
Product Number 911336-AM25LS2569PCB AM25LS2569PCB
Product Name Logic - Logic - Counters, Dividers - AM25LS2569PCB Logic - Counters, Dividers
Package Type DIP; PDIP; 20-PDIP
Unlock Full Specs
to access all available technical data

Similar Products

CD4017B CMOS Decade Counter with 10 Decoded Outputs - CD4017BM - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
7 suppliers
Logic - Counters, Dividers - 74F160ASC - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 120 MHz
View Details
Counters, Dividers - 74LVC163DB,118-ND - DigiKey
Specs
Counter Type MOD-N
Counter Category Synchronous
Counter Direction UP
View Details
5 suppliers