Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-PDIP
Manufacturer: ON Semiconductor
Win Source Part Number: 1217569-MC14040BCPG
Series: 4000B
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 16-DIP (0.300", 7.62mm)
Logic Type: Binary Counter
Operating Supply Voltage: 3 V ~ 18 V
Number of Elements: 1
Number of Bits per Element: 12
Direction: Up
Count Rate: 10MHz
Part Status: Obsolete(EOL)
Family Name: MC14040
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-DIP
Alternative Parts (Cross-Reference): CD4040BCN; CD4040BMN/NOPB; CD4040BCN/NOPB;
Introduction Date: May 07, 1996
ECCN: EAR99
Country of Origin: Indonesia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-PDIP
IC COUNTER 12BIT CMOS 16DIP
CMOS Logic, 12-Bit Binary Counter, PDIP16, Pb-Free
IC COUNTER 12BIT CMOS 16DIP
IC BINARY COUNTER 12-BIT 16DIP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Allied Electronics, Inc. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | MC14040BCPGOS-ND | 1217569-MC14040BCPG | MC14040BCPG | MC14040BCPG | 70099849 | MC14040BCPG | MC14040BCPG |
| Product Name | Counters, Dividers | Logic - Logic - Counters, Dividers - MC14040BCPG | Counters, Dividers | Logic - Counters, Dividers | CMOS Logic, 12-Bit Binary Counter, PDIP16, Pb-Free | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Counter Type | MOD-N | ||||||
| Counter Category | Asynchronous | Synchronous | |||||
| Counter Direction | UP | UP | |||||
| Package Type | DIP; "16-DIP (0.300"", 7.62mm)" | DIP | DIP; 16-DIP (0.300\", 7.62mm) | PDIP | DIP; 16-DIP (0.300", 7.62mm) |