Texas Instruments SN74ALS569A Synchronous 4-Bit Up/Down Binary Counters With 3-State Outputs SN74ALS569AN

Description
Synchronous 4-Bit Up/Down Binary Counters With 3-State Outputs 20-PDIP 0 to 70
Request a Quote Datasheet
Description
Synchronous 4-Bit Up/Down Binary Counters With 3-State Outputs 20-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS569A Synchronous 4-Bit Up/Down Binary Counters With 3-State Outputs - SN74ALS569AN - Texas Instruments
Dallas, TX, United States
SN74ALS569A Synchronous 4-Bit Up/Down Binary Counters With 3-State Outputs
SN74ALS569AN
SN74ALS569A Synchronous 4-Bit Up/Down Binary Counters With 3-State Outputs SN74ALS569AN
Synchronous 4-Bit Up/Down Binary Counters With 3-State Outputs 20-PDIP 0 to 70

Synchronous 4-Bit Up/Down Binary Counters With 3-State Outputs 20-PDIP 0 to 70

Buy Now Datasheet
 - SN74ALS569AN - Rochester Electronics
Newburyport, MA, United States
SN74ALS569A Synchronous 4-Bit Up/Down Binary Counters With 3-State Outputs

SN74ALS569A Synchronous 4-Bit Up/Down Binary Counters With 3-State Outputs

Supplier's Site Datasheet
Logic - Logic - Counters, Dividers - SN74ALS569AN - 065248-SN74ALS569AN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74ALS569AN
065248-SN74ALS569AN
Logic - Logic - Counters, Dividers - SN74ALS569AN 065248-SN74ALS569AN
Manufacturer: Texas Instruments Win Source Part Number: 065248-SN74ALS569AN Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up, Down Reset: Asynchronous/Synchro nous Timing: Synchronous Count Rate: 30MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 065248-SN74ALS569AN
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up, Down
Reset: Asynchronous/Synchronous
Timing: Synchronous
Count Rate: 30MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Counters, Dividers - 296-33750-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-33750-5-ND
Counters, Dividers 296-33750-5-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-PDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74ALS569AN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74ALS569AN
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74ALS569AN
IC BINARY COUNTER 4-BIT 20DIP

IC BINARY COUNTER 4-BIT 20DIP

Supplier's Site
Counters, Dividers - SN74ALS569AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74ALS569AN
Counters, Dividers SN74ALS569AN
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-PDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-PDIP

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74ALS569AN SN74ALS569AN 065248-SN74ALS569AN 296-33750-5-ND SN74ALS569AN SN74ALS569AN
Product Name SN74ALS569A Synchronous 4-Bit Up/Down Binary Counters With 3-State Outputs Logic - Logic - Counters, Dividers - SN74ALS569AN Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Output Characteristics 3-State 3-State
Counter Category Synchronous Synchronous Synchronous
Counter Direction Bidirectional Bidirectional
Supply Voltage 5V; 5.5 4.5 V ~ 5.5 V 4.5 V ~ 5.5 V
Package Type PDIP,SO,SOIC DIP; PDIP; PDIP20 DIP; PDIP; 20-PDIP DIP; "20-DIP (0.300"", 7.62mm)" DIP; 20-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

CD4522B CMOS Programmable BCD Divide-By-N Counter - CD4522BM - Texas Instruments
Specs
Features Programmable
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
View Details
6 suppliers
CD4060B CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator - CD4060BM96 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
9 suppliers
CD40160B CMOS Synchronous Programmable 4-Bit Decade Counter With Asynchronous Clear - CD40160BF3A - Texas Instruments
Specs
Features Programmable
Counter Type BCD/Decade Counter
Counter Category Synchronous; Asynchronous; Synchronous / Asynchronous
View Details
3 suppliers
Integrated Circuits (ICs) - Logic - Counters, Dividers - 74161DC - Acme Chip Technology Co., Limited
Specs
Package Type 16-CDIP (0.300, 7.62mm)
View Details
2 suppliers