onsemi Voltage Reference MC1403BP1

Description
Series Voltage Reference IC Fixed 2.5V V ±1% 10mA 8-PDIP
Request a Quote Datasheet
Description
Series Voltage Reference IC Fixed 2.5V V ±1% 10mA 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - MC1403BP1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
MC1403BP1-ND
Voltage Reference MC1403BP1-ND
Series Voltage Reference IC Fixed 2.5V V ±1% 10mA 8-PDIP

Series Voltage Reference IC Fixed 2.5V V ±1% 10mA 8-PDIP

Buy Now Datasheet
Singapore, Singapore
10 mA 2.5 V Precision Voltage Reference IC
693-MC1403BP1
10 mA 2.5 V Precision Voltage Reference IC 693-MC1403BP1
10 mA Low Voltage Reference 2.5 V ±25 mV, 8 LEAD PDIP, 50-TUBE Product overview: MC1403BP1 from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 mA, 2.5 V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 10 mA, 2.5 V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MC1403BP1 can be used for catalog matching and distributor lookup.

10 mA Low Voltage Reference 2.5 V ±25 mV, 8 LEAD PDIP, 50-TUBE Product overview: MC1403BP1 from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 mA, 2.5 V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 10 mA, 2.5 V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MC1403BP1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - MC1403BP1 - 1073142-MC1403BP1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - MC1403BP1
1073142-MC1403BP1
PMIC - PMIC - Voltage Reference - MC1403BP1 1073142-MC1403BP1
Manufacturer: ON Semiconductor Win Source Part Number: 1073142-MC1403BP1 Packaging: Tube/Rail Mounting: Through Hole Tolerance: ±1% Temperature Coefficient: 40ppm/°C Voltage - Input: 4.5 V to 40 V Output Type: Fixed Reference Type: Series Output Current: 10mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Nominal Output Voltage (Min/Fixed): 2.5V Operating Supply Current: 1.5mA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1073142-MC1403BP1
Packaging: Tube/Rail
Mounting: Through Hole
Tolerance: ±1%
Temperature Coefficient: 40ppm/°C
Voltage - Input: 4.5 V to 40 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-PDIP
Nominal Output Voltage (Min/Fixed): 2.5V
Operating Supply Current: 1.5mA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Reference - MC1403BP1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
MC1403BP1
PMIC - Voltage Reference MC1403BP1
IC VREF SERIES 1% 8DIP

IC VREF SERIES 1% 8DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - MC1403BP1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
MC1403BP1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference MC1403BP1
IC VREF SERIES 1% 8DIP

IC VREF SERIES 1% 8DIP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number MC1403BP1-ND 693-MC1403BP1 1073142-MC1403BP1 MC1403BP1 MC1403BP1
Product Name Voltage Reference 10 mA 2.5 V Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - MC1403BP1 PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Series Series Series
Package Type DIP; Other; "8-DIP (0.300"", 7.62mm)" Other; PDIP DIP; Other; 8-PDIP DIP DIP; Other; 8-DIP (0.300\", 7.62mm)
TC 40 ppm/C 40 ppm/C
IQ 1.5 mA 1.5 mA 1.5 mA
Accuracy 1 %
Unlock Full Specs
to access all available technical data

Similar Products

LM185-ADJ Adjustable Micropower Voltage Reference - LM185H-2.5/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 1.24 to 5.3 volts
View Details
9 suppliers
PMIC - PMIC - Voltage Reference - ADR5044WBRTZ-R7 - 860378-ADR5044WBRTZ-R7 - Win Source Electronics
Specs
Package Type SOT23; Other; SOT-23-3
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Analog - MTLT1019QH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details