10 mA Low Voltage Reference 0.5 V ±25 mV, SOIC-8 Narrow Body, 98-TUBE Product overview: MC1403BDG from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 mA, 0.5 V, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 10 mA, 0.5 V, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MC1403BDG can be used for catalog matching and distributor lookup.
Series Voltage Reference IC Fixed 2.5V V ±1% 10mA 8-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 1073140-MC1403BDG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 40ppm/°C
Voltage - Input: 4.5 V to 40 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 2.5V
Operating Supply Current: 1.5mA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
IC VREF SERIES 1% 8SOIC
IC VREF SERIES 1% 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-MC1403BDG | MC1403BDG-ND | 1073140-MC1403BDG | MC1403BDG | MC1403BDG |
| Product Name | 10 mA 0.5 V SOIC Precision Voltage Reference IC | Voltage Reference | PMIC - PMIC - Voltage Reference - MC1403BDG | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Series | Series | Series | ||
| VREF Type | Fixed; Programmable | Fixed | |||
| Package Type | Other; SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; 8-SOIC | SOIC | Other; 8-SOIC (0.154\", 3.90mm Width) |
| VIN | 40 volts | 4.5 to 40 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |