Manufacturer: ON Semiconductor
Win Source Part Number: 135254-MC14029BFELG
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter, Decade
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up, Down
Timing: Synchronous
Count Rate: 10MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOEIAJ
Supply Voltage - Operating: 3 V to 18 V
Counter IC Binary Counter, Decade 1 Element 4 Bit Positive Edge 16-SOEIAJ
Binary Counter, 4000/14000/40000 Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, CMOS, PDSO16
IC BINARY COUNTER 4BIT 16SOEIAJ
Counter IC Binary Counter, Decade 1 Element 4 Bit Positive Edge 16-SOEIAJ
IC COUNTER BIN/DEC U/D 16SOEIAJ
| Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 135254-MC14029BFELG | MC14029BFELGOSTR-ND | MC14029BFELG | MC14029BFELG | MC14029BFELG | MC14029BFELG |
| Product Name | Logic - Logic - Counters, Dividers - MC14029BFELG | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | Logic - Counters, Dividers | |
| Supply Voltage | 3 V ~ 18 V | 1.8V; 3 V ~ 18 V | ||||
| Package Type | 16-SOEIAJ | SOIC; "16-SOIC (0.209"", 5.30mm Width)" | SOP; SOP16 | SOIC | SOIC; 16-SOIC (0.209\", 5.30mm Width) | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Counter Type | BCD/Decade Counter; MOD-N |