Counter IC Binary Counter, Decade 1 Element 4 Bit Positive Edge 16-PDIP
Manufacturer: ON Semiconductor
Win Source Part Number: 1217559-MC14029BCPG
Series: 4000B
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 16-DIP (0.300", 7.62mm)
Logic Type: Binary Counter, Decade
Operating Supply Voltage: 3 V ~ 18 V
Number of Elements: 1
Number of Bits per Element: 4
Direction: Up, Down
Timing: Synchronous
Count Rate: 10MHz
Part Status: Obsolete(EOL)
Family Name: MC14029
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-DIP
Alternative Parts (Cross-Reference): CD4029BE; CD4029BCN; CD4029BCN/NOPB;
Introduction Date: April 04, 2000
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing
IC COUNTER BINARY UP/DOWN 16DIP
Counter IC Binary Counter, Decade 1 Element 4 Bit Positive Edge 16-PDIP
CMOS Logic, Binary/Decade Up/Down Counter, PDIP16, Pb-Free
IC BINARY COUNTER 4-BIT 16DIP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | MC14029BCPGOS-ND | 1217559-MC14029BCPG | MC14029BCPG | MC14029BCPG | 70100120 | MC14029BCPG |
| Product Name | Counters, Dividers | Logic - Logic - Counters, Dividers - MC14029BCPG | Logic - Counters, Dividers | Counters, Dividers | CMOS Logic, Binary/Decade Up/Down Counter, PDIP16, Pb-Free | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Counter Type | BCD/Decade Counter; MOD-N | |||||
| Counter Category | Synchronous | Synchronous | ||||
| Counter Direction | Bidirectional | UP; DOWN; Bidirectional | ||||
| Package Type | DIP; "16-DIP (0.300"", 7.62mm)" | DIP | DIP; 16-DIP (0.300\", 7.62mm) | PDIP |