onsemi Logic Family / Base Number Onsemi MC14027BDR2G.

Description
Logic Family / Base Number:MC14027B; Flip-Flop Type:JK; Propagation Delay:75ns; Frequency:13MHz; Output Current:-; Logic Case Style:SOIC; No. of Pins:16Pins; Trigger Type:Positive Edge; IC Output Type:Complementary; Product Range:- RoHS Compliant: Yes
Description
Logic Family / Base Number:MC14027B; Flip-Flop Type:JK; Propagation Delay:75ns; Frequency:13MHz; Output Current:-; Logic Case Style:SOIC; No. of Pins:16Pins; Trigger Type:Positive Edge; IC Output Type:Complementary; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Logic Family / Base Number Onsemi - 23AC6860 - Newark, An Avnet Company
Chicago, IL, United States
Logic Family / Base Number Onsemi
23AC6860
Logic Family / Base Number Onsemi 23AC6860
Logic Family / Base Number:MC14027B; Flip-Flop Type:JK; Propagation Delay:75ns; Frequency:13MHz; Output Current:-; Logic Case Style:SOIC; No. of Pins:16Pins; Trigger Type:Positive Edge; IC Output Type:Complementary; Product Range:- RoHS Compliant: Yes

Logic Family / Base Number:MC14027B; Flip-Flop Type:JK; Propagation Delay:75ns; Frequency:13MHz; Output Current:-; Logic Case Style:SOIC; No. of Pins:16Pins; Trigger Type:Positive Edge; IC Output Type:Complementary; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Flip-Flops
Product Number 23AC6860
Product Name Logic Family / Base Number Onsemi
Propagation Delay 75 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54LVTH574-SP 3.3-V ABT Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9583201VSA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.6V
Output Characteristics 3-State
View Details
2 suppliers
Logic - Flip Flops - 74ACT16374SSCX - Lingto Electronic Limited
Specs
fMAX 71 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 1727-3358-ND - DigiKey
Specs
Flip-Flop Type J-K
Triggering Negative-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers