Triple 3-Input NOR Gate IC, CMOS, SOIC, 3-18V Product overview: MC14025BDR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14025BDR2G can be used for catalog matching and distributor lookup.
Triple 3-Input NOR Gate
Manufacturer: ON Semiconductor
Win Source Part Number: 022562-MC14025BDR2G
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 3
Current - Output High, Low: 8.8mA, 8.8mA
Max Propagation Delay @ V, Max CL: 100ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 3 V to 18 V
NOR Gate IC 3 Channel 14-SOIC
NOR Gate IC 3 Channel 14-SOIC
NOR Gate IC 3 Channel 14-SOIC
IC GATE NOR 3CH 3-INP 14SOIC
IC GATE NOR 3CH 3-INP 14SOIC
Logic Gates 3-18V Triple 3-Input NOR
NOR GATE, TRI, 3 I/P, NSOIC-14; Logic Family / Base Number:MC14025; Logic Type:NOR Gate; Output Current:-; No. of Inputs:3; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:NSOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
NOR Gate IC 3 Channel 14-SOIC
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MC14025BDR2G | MC14025BDR2G | 022562-MC14025BDR2G | MC14025BDR2GOSTR-ND | MC14025BDR2G | MC14025BDR2G | MC14025BDR2G | 42Y0559 | MC14025BDR2G |
| Product Name | 18V SOIC Logic IC | Logic - Logic - Gates and Inverters - MC14025BDR2G | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Logic Gates | Nor Gate, Tri, 3 I/p, Nsoic-14; Logic Family / Base Number Onsemi | Gates and Inverters | |
| Gate Type | NOR; NOR GATE | OR; NOR | NOT; NOR; NOR Gate | NOR | NOR | NOT; NOR | NOR; NOR Gate | NOR; NOR Gate | |
| Supply Voltage | 18V | 3 V ~ 18 V | 3V ~ 18V | 1.8V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | 18V | 1.8V; 3V ~ 18V | ||
| Inputs | 3 | 3 | 3 | 3 | 3 | ||||
| Propagation Delay | 100 ns | 100 ns | 100 ns | ||||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |