onsemi Counters, Dividers MC14024BFELG

Description
Binary Counter, 4000/14000/40000 Series, Asynchronous, Negative Edge Triggered, 7-Bit, Up Direction, CMOS, PDSO14
Request a Quote Datasheet
Description
Binary Counter, 4000/14000/40000 Series, Asynchronous, Negative Edge Triggered, 7-Bit, Up Direction, CMOS, PDSO14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC14024BFELG - Rochester Electronics
Newburyport, MA, United States
Binary Counter, 4000/14000/40000 Series, Asynchronous, Negative Edge Triggered, 7-Bit, Up Direction, CMOS, PDSO14

Binary Counter, 4000/14000/40000 Series, Asynchronous, Negative Edge Triggered, 7-Bit, Up Direction, CMOS, PDSO14

Supplier's Site Datasheet
Counters, Dividers - MC14024BFELGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
MC14024BFELGOSTR-ND
Counters, Dividers MC14024BFELGOSTR-ND
Counter IC Binary Counter 1 Element 7 Bit Positive, Negative SOEIAJ-14

Counter IC Binary Counter 1 Element 7 Bit Positive, Negative SOEIAJ-14

Buy Now Datasheet
Logic - Logic - Counters, Dividers - MC14024BFELG - 120550-MC14024BFELG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC14024BFELG
120550-MC14024BFELG
Logic - Logic - Counters, Dividers - MC14024BFELG 120550-MC14024BFELG
Manufacturer: ON Semiconductor Win Source Part Number: 120550-MC14024BFELG Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 7 Trigger Type: Positive, Negative Direction: Up Reset: Asynchronous Count Rate: 12MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: SOEIAJ-14 Supply Voltage - Operating: 3 V to 18 V

Manufacturer: ON Semiconductor
Win Source Part Number: 120550-MC14024BFELG
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 7
Trigger Type: Positive, Negative
Direction: Up
Reset: Asynchronous
Count Rate: 12MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: SOEIAJ-14
Supply Voltage - Operating: 3 V to 18 V

Buy Now Datasheet
Logic - Counters, Dividers - MC14024BFELG - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
MC14024BFELG
Logic - Counters, Dividers MC14024BFELG
IC COUNTER RIPPLE 7STG 14SOEIAJ

IC COUNTER RIPPLE 7STG 14SOEIAJ

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - MC14024BFELG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
MC14024BFELG
Integrated Circuits (ICs) - Logic - Counters, Dividers MC14024BFELG
IC BINARY COUNTR 7BIT SOEIAJ-14

IC BINARY COUNTR 7BIT SOEIAJ-14

Supplier's Site
Counters, Dividers - MC14024BFELG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MC14024BFELG
Counters, Dividers MC14024BFELG
Counter IC Binary Counter 1 Element 7 Bit Positive, Negative SOEIAJ-14

Counter IC Binary Counter 1 Element 7 Bit Positive, Negative SOEIAJ-14

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number MC14024BFELG MC14024BFELGOSTR-ND 120550-MC14024BFELG MC14024BFELG MC14024BFELG MC14024BFELG
Product Name Counters, Dividers Logic - Logic - Counters, Dividers - MC14024BFELG Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Counter Category Synchronous; Asynchronous Asynchronous Synchronous
Counter Direction UP UP UP
Package Type SOP; SOP14 SOIC; "14-SOIC (0.209"", 5.30mm Width)" SOEIAJ-14 SOIC SOIC; 14-SOIC (0.209\", 5.30mm Width)
Logic Family CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Counters, Dividers - 74F160ASC - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 120 MHz
View Details
Counter - Frequency Counter - 753-404/000-003 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
 - 74HC4520D/S400,118 - Rochester Electronics
Specs
Counter Category Synchronous
Package Type SOT109
View Details
2 suppliers