Counter IC Binary Counter 1 Element 7 Bit Positive, Negative 14-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 760400-MC14024BDG
Series: 4000B
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Logic Type: Binary Counter
Operating Supply Voltage: 3 V ~ 18 V
Number of Elements: 1
Number of Bits per Element: 7
Direction: Up
Reset: Asynchronous
Count Rate: 12MHz
Family Name: MC14024
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): NLV14024BDG; CD4024BNS; CD4024BNSRE4;
Introduction Date: April 04, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
IC COUNTER RIPPLE 7STAGE 14SOIC
Counter IC Binary Counter 1 Element 7 Bit Positive, Negative 14-SOIC
4000 CMOS, SMD, 4024, SOIC14, 15V; Logic Family / Base Number:MC14024; Counter Type:Binary Ripple; Clock Frequency:12MHz; Count Maximum:7; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; RoHS Compliant: Yes
IC BINARY COUNTER 7-BIT 14SOIC
IC COUNTER RIPPLE 7STAGE 14SOIC
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | MC14024BDGOS-ND | 760400-MC14024BDG | MC14024BDG | MC14024BDG | 92K6815 | MC14024BDG | MC14024BDG |
| Product Name | Counters, Dividers | Logic - Logic - Counters, Dividers - MC14024BDG | Counters, Dividers | Counters, Dividers | 4000 Cmos, Smd, 4024, Soic14, 15V; Logic Family / Base Number Onsemi | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers |
| Counter Type | MOD-N | Binary Ripple | |||||
| Counter Category | Asynchronous | Synchronous | |||||
| Counter Direction | UP | UP | |||||
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 14-SOIC (0.154", 3.90mm Width) | SOIC; 14-SOIC (0.154\", 3.90mm Width) | SOIC | SOIC |