The MC14023BFEL is a triple 3-input NAND gate from the B-Suffix Series of CMOS logic devices by Lingto Electronic Limited. It operates within a supply voltage range of 3.0 Vdc to 18 Vdc and is designed for low power dissipation and high noise immunity. The device features buffered outputs capable of driving two low-power TTL loads or one low-power Schottky TTL load across the specified temperature range of -55°C to +125°C. This component includes double diode protection on all inputs and is a pin-for-pin replacement for corresponding CD4000 series devices. It is also Pb-free and RoHS compliant, making it suitable for a variety of applications, including automotive, as it meets AEC-Q100 qualification standards. The MC14023BFEL is packaged in a SOEIAJ-14 format, facilitating integration into compact designs.
NAND Gate IC 3 Channel SOEIAJ-14
NAND Gate, 4000/14000/40000 Series, 3-Func, 3-Input, CMOS, PDSO14
NAND Gate IC 3 Channel SOEIAJ-14
IC GATE NAND 3CH 3-INP SOEIAJ-14
IC GATE NAND 3CH 3-INP SOEIAJ-14
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC14023BFEL-ND | MC14023BFEL | MC14023BFEL | MC14023BFEL | MC14023BFEL |
| Product Name | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | NAND | AND; NAND | NAND; NAND Gate | NAND | NOT; NAND |
| Supply Voltage | 3V ~ 18V | 1.8V; 3V ~ 18V | 1.8V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | |
| Inputs | 3 | 3 | |||
| Propagation Delay | 100 ns | ||||
| Low Level Output Current (Sink) | 8.8 mA | 8.8 mA |