Manufacturer: ON Semiconductor
Win Source Part Number: 118489-MC14022BDR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Count Rate: 16MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 18 V
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
IC BINARY COUNTER 4-BIT 16SOIC
Ring Counter, 4000/14000/40000 Series, Synchronous, Positive Edge Triggered, 8-Bit, Up Direction, CMOS, PDSO16
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
IC BINARY COUNTER 4-BIT 16SOIC
IC COUNTER OCTAL 4STAGE 16-SOIC
JOHNSON COUNTER, 4BIT, SOIC-16; Logic Family / Base Number:MC14022B; Counter Type:Johnson; Clock Frequency:16MHz; Count Maximum:15; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 118489-MC14022BDR2G | 488-MC14022BDR2GCT-ND | MC14022BDR2G | MC14022BDR2G | MC14022BDR2G | MC14022BDR2G | 50AC5967 |
| Product Name | Logic - Logic - Counters, Dividers - MC14022BDR2G | Counters, Dividers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers | Johnson Counter, 4Bit, Soic-16; Logic Family / Base Number Onsemi | |
| Supply Voltage | 3 V ~ 18 V | 1.8V; 3 V ~ 18 V | 3V; 3V | ||||
| Package Type | SOIC; 16-SOIC | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC-16 | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC | SOIC | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Counter Type | MOD-N | Ring | Johnson | ||||
| Counter Category | Asynchronous | Synchronous | Synchronous |