Ring Counter, 4000/14000/40000 Series, Synchronous, Positive Edge Triggered, 8-Bit, Up Direction, CMOS, PDSO16
Manufacturer: ON Semiconductor
Win Source Part Number: 074448-MC14022BDG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Count Rate: 16MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 18 V
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
IC BINARY COUNTER 4-BIT 16SOIC
OCTAL COUNTER, JOHNSON, SOIC-16; Logic Family / Base Number:MC14022; Counter Type:Johnson; Clock Frequency:16MHz; Count Maximum:15; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC RoHS Compliant: Yes
IC COUNTER OCTAL 4STAGE 16-SOIC
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
| Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | MC14022BDG | 074448-MC14022BDG | MC14022BDGOS-ND | MC14022BDG | 02AC3731 | MC14022BDG | MC14022BDG |
| Product Name | Logic - Logic - Counters, Dividers - MC14022BDG | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Octal Counter, Johnson, Soic-16; Logic Family / Base Number Onsemi | Logic - Counters, Dividers | Counters, Dividers | |
| Counter Type | Ring | MOD-N | Johnson | ||||
| Counter Category | Synchronous | Asynchronous | Synchronous | ||||
| Counter Direction | UP | UP | UP | ||||
| Package Type | SOIC; SOIC-16 | SOIC; 16-SOIC | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | |
| Logic Family | CMOS |