onsemi Shift Registers MC14021BFELG

Description
Shift Shift Register 1 Element 8 Bit 16-SOEIAJ
Request a Quote Datasheet
Description
Shift Shift Register 1 Element 8 Bit 16-SOEIAJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shift Registers - MC14021BFELG-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
MC14021BFELG-ND
Shift Registers MC14021BFELG-ND
Shift Shift Register 1 Element 8 Bit 16-SOEIAJ

Shift Shift Register 1 Element 8 Bit 16-SOEIAJ

Buy Now Datasheet
 - MC14021BFELG - Rochester Electronics
Newburyport, MA, United States
Parallel In Serial Out, 4000/14000/40000 Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16

Parallel In Serial Out, 4000/14000/40000 Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - MC14021BFELG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
MC14021BFELG
Integrated Circuits (ICs) - Logic - Shift Registers MC14021BFELG
IC SHIFT REGISTER 8BIT 16SOEIAJ

IC SHIFT REGISTER 8BIT 16SOEIAJ

Supplier's Site
Logic - Shift Registers - MC14021BFELG - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
MC14021BFELG
Logic - Shift Registers MC14021BFELG
IC SHIFT REGISTER 8BIT 16SOEIAJ

IC SHIFT REGISTER 8BIT 16SOEIAJ

Supplier's Site Datasheet
Shift Registers - MC14021BFELG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
MC14021BFELG
Shift Registers MC14021BFELG
Shift Shift Register 1 Element 8 Bit 16-SOEIAJ

Shift Shift Register 1 Element 8 Bit 16-SOEIAJ

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number MC14021BFELG-ND MC14021BFELG MC14021BFELG MC14021BFELG MC14021BFELG
Product Name Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers Shift Registers
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out Parallel In / Serial Out Parallel In / Serial Out Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 3V ~ 18V 1.8V 1.8V; 3V ~ 18V
Output Characteristics Push-Pull Push-Pull
Package Type SOIC; Other; "16-SOIC (0.209"", 5.30mm Width)" SOP; Other; SOP16 SOIC SOIC; Other; 16-SOIC (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
CD54HC299 High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs - CD54HC299F3A - Texas Instruments
Specs
Register Type Universal
Supply Voltage 2
Package Type Other; CDIP,WAFERSALE
View Details
3 suppliers
8-bit shift register with output register - 74AHC594BQ-Q100,11 - Nexperia B.V.
Specs
Supply Voltage +7.0
Features ESD Protection
Package Type Other; SOT763-1 SOT763-1
View Details
5 suppliers
Logic - Shift Registers - 74HC670DB,112 - Lingto Electronic Limited
Specs
Register Type Universal
Number of Bits (Stages) 4
View Details