onsemi Logic - Logic - Shift Registers - MC14021BDR2 MC14021BDR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217534-MC14021BDR2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217534-MC14021BDR2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - MC14021BDR2 - 1217534-MC14021BDR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - MC14021BDR2
1217534-MC14021BDR2
Logic - Logic - Shift Registers - MC14021BDR2 1217534-MC14021BDR2
Manufacturer: ON Semiconductor Win Source Part Number: 1217534-MC14021BDR2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1217534-MC14021BDR2
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now
Shift Registers - MC14021BDR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
MC14021BDR2
Shift Registers MC14021BDR2
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Shift Registers - MC14021BDR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
MC14021BDR2
Shift Registers MC14021BDR2
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers
Product Number 1217534-MC14021BDR2 MC14021BDR2
Product Name Logic - Logic - Shift Registers - MC14021BDR2 Shift Registers
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Unlock Full Specs
to access all available technical data

Similar Products

CD4031B CMOS 64-Stage Static Shift Register - CD4031BPWR - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,TSSOP
Logic Family CMOS; CD4000
View Details
8 suppliers
 - 1222837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5 V
Package Type SOIC
View Details
Shift Registers - 1727-3458-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics 3-State
View Details
4 suppliers