onsemi Logic Family / Base Number Onsemi MC14021BDG.

Description
Logic Family / Base Number:MC14021; Shift Register Function:Parallel to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; MSL:- RoHS Compliant: Yes
Description
Logic Family / Base Number:MC14021; Shift Register Function:Parallel to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; MSL:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The MC14021B is an 8-bit static shift register designed for parallel-to-serial data conversion and other general-purpose register applications. It features asynchronous parallel input and serial output, making it suitable for various data queueing tasks. The device operates over a supply voltage range of 3.0 Vdc to 18 Vdc and is capable of driving two low-power TTL loads or one low-power Schottky TTL load. It includes double diode input protection and offers full static operation, ensuring reliable performance across a wide temperature range of -55°C to +125°C. The MC14021B is available in a 16-pin SOIC package and is RoHS compliant. It serves as a pin-for-pin replacement for the CD4021B, providing compatibility for existing designs.

Datasheet Summary
Powered by GS/AI

The MC14021B is an 8-bit static shift register designed for parallel-to-serial data conversion and other general-purpose register applications. It features asynchronous parallel input and serial output, making it suitable for various data queueing tasks. The device operates over a supply voltage range of 3.0 Vdc to 18 Vdc and is capable of driving two low-power TTL loads or one low-power Schottky TTL load. It includes double diode input protection and offers full static operation, ensuring reliable performance across a wide temperature range of -55°C to +125°C. The MC14021B is available in a 16-pin SOIC package and is RoHS compliant. It serves as a pin-for-pin replacement for the CD4021B, providing compatibility for existing designs.

Suppliers

Company
Product
Description
Supplier Links
Logic Family / Base Number Onsemi - 29AC8106 - Newark, An Avnet Company
Chicago, IL, United States
Logic Family / Base Number Onsemi
29AC8106
Logic Family / Base Number Onsemi 29AC8106
Logic Family / Base Number:MC14021; Shift Register Function:Parallel to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; MSL:- RoHS Compliant: Yes

Logic Family / Base Number:MC14021; Shift Register Function:Parallel to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Shift Registers
Product Number 29AC8106
Product Name Logic Family / Base Number Onsemi
Pin Count 16
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
Shift Registers - 1727-7278-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2V ~ 6V
Output Characteristics Push-Pull
View Details
3 suppliers
SN54S194 4-Bit Bidirectional Universal Shift Registers - 7604001EA - Texas Instruments
Specs
Register Type Universal
Shift Direction Bidirectional
Supply Voltage 4.5
View Details
3 suppliers