onsemi Shift Registers MC14021BCPG

Description
Shift Shift Register 1 Element 8 Bit 16-PDIP
Request a Quote Datasheet
Description
Shift Shift Register 1 Element 8 Bit 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shift Registers - MC14021BCPGOS-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
MC14021BCPGOS-ND
Shift Registers MC14021BCPGOS-ND
Shift Shift Register 1 Element 8 Bit 16-PDIP

Shift Shift Register 1 Element 8 Bit 16-PDIP

Buy Now Datasheet
Logic - Logic - Shift Registers - MC14021BCPG - 074446-MC14021BCPG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - MC14021BCPG
074446-MC14021BCPG
Logic - Logic - Shift Registers - MC14021BCPG 074446-MC14021BCPG
Manufacturer: ON Semiconductor Win Source Part Number: 074446-MC14021BCPG Packaging: Tube/Rail Mounting: Through Hole Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Purpose: Parallel or Serial to Serial Supply Voltage - Operating: 3 V to 18 V

Manufacturer: ON Semiconductor
Win Source Part Number: 074446-MC14021BCPG
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-DIP
Purpose: Parallel or Serial to Serial
Supply Voltage - Operating: 3 V to 18 V

Buy Now Datasheet
Shift Registers - MC14021BCPG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
MC14021BCPG
Shift Registers MC14021BCPG
Shift Shift Register 1 Element 8 Bit 16-PDIP

Shift Shift Register 1 Element 8 Bit 16-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - MC14021BCPG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
MC14021BCPG
Integrated Circuits (ICs) - Logic - Shift Registers MC14021BCPG
IC SHIFT REGISTER 8BIT 16DIP

IC SHIFT REGISTER 8BIT 16DIP

Supplier's Site
Logic - Shift Registers - MC14021BCPG - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
MC14021BCPG
Logic - Shift Registers MC14021BCPG
IC SHIFT REGISTER 8BIT 16DIP

IC SHIFT REGISTER 8BIT 16DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number MC14021BCPGOS-ND 074446-MC14021BCPG MC14021BCPG MC14021BCPG MC14021BCPG
Product Name Shift Registers Logic - Logic - Shift Registers - MC14021BCPG Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out Serial In / Serial Out - Shift Right; Parallel In / Serial Out Parallel In / Serial Out
Supply Voltage 3V ~ 18V 3 V ~ 18 V 1.8V; 3V ~ 18V 1.8V
Output Characteristics Push-Pull Push-Pull Push-Pull
Package Type DIP; PDIP; Other; "16-DIP (0.300"", 7.62mm)" DIP; Other; 16-DIP DIP; Other; 16-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
CD4517B CMOS Dual 64-Stage Static Shift Register - CD4517BEE4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,TSSOP
Logic Family CMOS; CD4000
View Details
8-bit shift register with Schmitt-trigger inputs and open-drain output registers - 74HCS596BQX - Nexperia B.V.
Specs
Supply Voltage +7
Output Characteristics Open-drain
Package Type Other; SOT763-1 SOT763-1
View Details
2 suppliers