onsemi Logic - Logic - Counters, Dividers - MC14020BFEL MC14020BFEL

Description
Binary Counter, 4000/14000/40000 Series, Asynchronous, Negative Edge Triggered, 14-Bit, Up Direction, MOS, PDSO16
Request a Quote Datasheet
Description
Binary Counter, 4000/14000/40000 Series, Asynchronous, Negative Edge Triggered, 14-Bit, Up Direction, MOS, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC14020BFEL - Rochester Electronics
Newburyport, MA, United States
Binary Counter, 4000/14000/40000 Series, Asynchronous, Negative Edge Triggered, 14-Bit, Up Direction, MOS, PDSO16

Binary Counter, 4000/14000/40000 Series, Asynchronous, Negative Edge Triggered, 14-Bit, Up Direction, MOS, PDSO16

Supplier's Site Datasheet
Logic - Logic - Counters, Dividers - MC14020BFEL - 1217530-MC14020BFEL - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC14020BFEL
1217530-MC14020BFEL
Logic - Logic - Counters, Dividers - MC14020BFEL 1217530-MC14020BFEL
Manufacturer: ON Semiconductor Win Source Part Number: 1217530-MC14020BFEL Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1217530-MC14020BFEL
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category Logic Counters Logic Counters
Product Number MC14020BFEL 1217530-MC14020BFEL
Product Name Logic - Logic - Counters, Dividers - MC14020BFEL
Counter Category Synchronous; Asynchronous
Unlock Full Specs
to access all available technical data

Similar Products

Counter - Up/Down Counter - 753-404 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Logic - Counters, Dividers - 74HC4060DB,112-NEX - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 95 MHz
View Details
CD4029B CMOS Presettable Up/Down Counter - CD4029BMG4 - Texas Instruments
Specs
Features Presettable
Counter Direction Bidirectional
Supply Voltage 3V; 5V; 18
View Details
2 suppliers