Manufacturer: ON Semiconductor
Win Source Part Number: 1073127-MC14018BCP
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Divide-by-N
Number of Elements: 1
Number of Bits per Element: 5
Trigger Type: Positive Edge
Reset: Asynchronous
Timing: Synchronous
Count Rate: 8MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-DIP
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Counter IC Divide-by-N 1 Element 5 Bit Positive Edge 16-PDIP
IC DIVIDER BY N 5-BIT 16DIP
IC COUNTER N PRESET 16-DIP
Counter IC Divide-by-N 1 Element 5 Bit Positive Edge 16-PDIP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Dividers | Logic Dividers | Logic Dividers | Logic Dividers |
| Product Number | 1073127-MC14018BCP | MC14018BCP-ND | MC14018BCP | MC14018BCP | MC14018BCP |
| Product Name | Logic - Logic - Counters, Dividers - MC14018BCP | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers | Counters, Dividers |
| Supply Voltage | 3 V ~ 18 V | 1.8V; 3 V ~ 18 V |