onsemi Logic - Logic - Counters, Dividers - MC14017BFELG MC14017BFELG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 787698-MC14017BFELG Series: 4000B Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.209", 5.30mm Width) Mounting: SMD Logic Type: Counter, Decade Operating Supply Voltage: 3 V ~ 18 V Number of Elements: 1 Number of Bits per Element: 10 Direction: Up Reset: Asynchronous Count Rate: 16MHz Part Status: Obsolete(EOL) Family Name: MC14017 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOEIAJ Alternative Parts (Cross-Reference): CD4017BD; HCF4017BM1; CD4017BPWE4; CD4017BM96E4; Introduction Date: April 04, 2000 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 787698-MC14017BFELG Series: 4000B Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.209", 5.30mm Width) Mounting: SMD Logic Type: Counter, Decade Operating Supply Voltage: 3 V ~ 18 V Number of Elements: 1 Number of Bits per Element: 10 Direction: Up Reset: Asynchronous Count Rate: 16MHz Part Status: Obsolete(EOL) Family Name: MC14017 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOEIAJ Alternative Parts (Cross-Reference): CD4017BD; HCF4017BM1; CD4017BPWE4; CD4017BM96E4; Introduction Date: April 04, 2000 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - MC14017BFELG - 787698-MC14017BFELG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC14017BFELG
787698-MC14017BFELG
Logic - Logic - Counters, Dividers - MC14017BFELG 787698-MC14017BFELG
Manufacturer: ON Semiconductor Win Source Part Number: 787698-MC14017BFELG Series: 4000B Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.209", 5.30mm Width) Mounting: SMD Logic Type: Counter, Decade Operating Supply Voltage: 3 V ~ 18 V Number of Elements: 1 Number of Bits per Element: 10 Direction: Up Reset: Asynchronous Count Rate: 16MHz Part Status: Obsolete(EOL) Family Name: MC14017 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOEIAJ Alternative Parts (Cross-Reference): CD4017BD; HCF4017BM1; CD4017BPWE4; CD4017BM96E4; Introduction Date: April 04, 2000 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 787698-MC14017BFELG
Series: 4000B
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Logic Type: Counter, Decade
Operating Supply Voltage: 3 V ~ 18 V
Number of Elements: 1
Number of Bits per Element: 10
Direction: Up
Reset: Asynchronous
Count Rate: 16MHz
Part Status: Obsolete(EOL)
Family Name: MC14017
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOEIAJ
Alternative Parts (Cross-Reference): CD4017BD; HCF4017BM1; CD4017BPWE4; CD4017BM96E4;
Introduction Date: April 04, 2000
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Counters, Dividers - MC14017BFELG-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
MC14017BFELG-ND
Counters, Dividers MC14017BFELG-ND
Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-SOEIAJ

Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-SOEIAJ

Buy Now Datasheet
 - MC14017BFELG - Rochester Electronics
Newburyport, MA, United States
Ring Counter, 4000/14000/40000 Series, Synchronous, Positive Edge Triggered, 10-Bit, Up Direction, CMOS, PDSO16

Ring Counter, 4000/14000/40000 Series, Synchronous, Positive Edge Triggered, 10-Bit, Up Direction, CMOS, PDSO16

Supplier's Site Datasheet
Counters, Dividers - MC14017BFELG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MC14017BFELG
Counters, Dividers MC14017BFELG
Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-SOEIAJ

Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-SOEIAJ

Buy Now Datasheet
Logic - Counters, Dividers - MC14017BFELG - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
MC14017BFELG
Logic - Counters, Dividers MC14017BFELG
IC DECADE COUNTER/DVDR 16SOEIAJ

IC DECADE COUNTER/DVDR 16SOEIAJ

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - MC14017BFELG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
MC14017BFELG
Integrated Circuits (ICs) - Logic - Counters, Dividers MC14017BFELG
IC DECADE COUNTER 10BIT 16SOEIAJ

IC DECADE COUNTER 10BIT 16SOEIAJ

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 787698-MC14017BFELG MC14017BFELG-ND MC14017BFELG MC14017BFELG MC14017BFELG MC14017BFELG
Product Name Logic - Logic - Counters, Dividers - MC14017BFELG Counters, Dividers Counters, Dividers Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Supply Voltage 3 V ~ 18 V 1.8V; 3 V ~ 18 V
Package Type SOIC SOIC; "16-SOIC (0.209"", 5.30mm Width)" SOP; SOP16 SOIC; 16-SOIC (0.209\", 5.30mm Width) SOIC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Counter Type BCD/Decade Counter Ring
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Counters, Dividers - 74HC161DB,112 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 48 MHz
View Details
SN54LS592 8-Bit Binary Counters With Input Registers - 5962-8762101FA - Texas Instruments
Specs
Supply Voltage 5.25
Package Type CDIP,CFP,LCCC
Logic Family LS
View Details
Counter - 2 Up Counters - 753-404/000-005 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details