The MC14017BDG is a five-stage Johnson decade counter designed for high-speed operation with spike-free outputs. It features a built-in code converter and provides ten decoded outputs that are normally low, transitioning to high at their respective decimal time periods. The output changes occur on the positive edge of the clock pulse, making it suitable for frequency division applications and decimal decode display applications. This device operates with a supply voltage range of 3.0 Vdc to 18 Vdc and is capable of driving two low-power TTL loads or one low-power Schottky TTL load across its rated temperature range. It includes a carry-out output for cascading and supports fully static operation with a DC clock input circuit that allows for slow rise times. The MC14017BDG is also a pin-for-pin replacement for the CD4017B and features triple diode protection on all inputs. The device is qualified for automotive applications under AEC-Q100 and is PPAP capable. It is Pb-free and compliant with RoHS standards. The ambient temperature range for operation is from -55°C to +125°C, with a storage temperature range of -65°C to +150°C.
MC14017BDG, LOG CMOS COUNTER DECADE
MC14017BDG, LOG CMOS COUNTER DECADE
Manufacturer: ON Semiconductor
Win Source Part Number: 1217520-MC14017BDG
Series: 4000B
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Logic Type: Counter, Decade
Operating Supply Voltage: 3 V ~ 18 V
Number of Elements: 1
Number of Bits per Element: 10
Direction: Up
Reset: Asynchronous
Count Rate: 16MHz
Family Name: MC14017
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): NLV14017BDG; CD4017BPWE4; CD4017BNSRE4;
Introduction Date: April 04, 2000
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-SOIC
Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-SOIC
5 STAGE DECADE COUNTER, SOIC-16; Logic Family / Base Number:MC14017; Counter Type:Decade; Clock Frequency:16MHz; Count Maximum:5; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; MSL:- RoHS Compliant: Yes
IC, 4000 CMOS, SMD, 14017, SOIC16; Logic Family / Base Number:MC14017; Counter Type:Decade; Clock Frequency:16MHz; Count Maximum:5; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC RoHS Compliant: Yes
IC DECADE COUNTER 10BIT 16SOIC
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 8063131 | 8063131P | 1217520-MC14017BDG | MC14017BDGOS-ND | MC14017BDG | 42K0508 | MC14017BDG |
| Product Name | Counter ICs | Counter ICs | Logic - Logic - Counters, Dividers - MC14017BDG | Counters, Dividers | Counters, Dividers | 5 Stage Decade Counter, Soic-16; Logic Family / Base Number Onsemi | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Counter Type | BCD/Decade Counter | BCD/Decade Counter | Decade | ||||
| Supply Voltage | 18 v, -0.5 v | 3 V ~ 18 V | 1.8V; 3 V ~ 18 V | 3V; 3V | |||
| Package Type | SOIC; Soic | SOIC | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC | SOIC | |
| Logic Family | Cmos | ||||||
| Number of Pins | 16 | 16 |