onsemi Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders MC14016BFL1

Description
Win Source Part Number: 992678-MC14016BFL1 Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: * Package: Bulk Standard Package: 1,000 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 0000.00.0000 Mfr: onsemi Other Names: 2156-MC14016BFL1,ONS ONSMC14016BFL1 RoHS Status: Not applicable
Request a Quote
Description
Win Source Part Number: 992678-MC14016BFL1 Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: * Package: Bulk Standard Package: 1,000 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 0000.00.0000 Mfr: onsemi Other Names: 2156-MC14016BFL1,ONS ONSMC14016BFL1 RoHS Status: Not applicable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
992678-MC14016BFL1
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 992678-MC14016BFL1
Win Source Part Number: 992678-MC14016BFL1 Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: * Package: Bulk Standard Package: 1,000 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 0000.00.0000 Mfr: onsemi Other Names: 2156-MC14016BFL1,ONS ONSMC14016BFL1 RoHS Status: Not applicable

Win Source Part Number: 992678-MC14016BFL1
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: *
Package: Bulk
Standard Package: 1,000
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 0000.00.0000
Mfr: onsemi
Other Names: 2156-MC14016BFL1,ONSONSMC14016BFL1
RoHS Status: Not applicable

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 992678-MC14016BFL1
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC4514 High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer with Input Latches - CD74HC4514EE4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 4
Output Lines 16
View Details
 - AM7992BPC - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; PDIP; PDIP24
View Details
Specs
Supply Voltage 2.3V ~ 3.6V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details