Texas Instruments CD74HC4514 High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer with Input Latches CD74HC4514M

Description
High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexe r with Input Latches 24-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexe r with Input Latches 24-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC4514 High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer with Input Latches - CD74HC4514M - Texas Instruments
Dallas, TX, United States
CD74HC4514 High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer with Input Latches
CD74HC4514M
CD74HC4514 High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer with Input Latches CD74HC4514M
High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexe r with Input Latches 24-SOIC -55 to 125

High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer with Input Latches 24-SOIC -55 to 125

Buy Now Datasheet
 - 6630363 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standard logic ICs using CMOS technology to achieve operating speeds similar to LSTTL with the low power consumption of CMOS integrated circuits. The 74HC4000 logic family is functionally and pin-compatible with the standard LS logic family, and all devices have the ability to drive 10 LSTTL loads. High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Logic Family = HC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-16 Number of Elements per Chip = 1 Number of Input Enables per Element = 1 Polarity = Non-Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 24 Dimensions = 15.4 x 7.52 x 2.35mm

Standard logic ICs using CMOS technology to achieve operating speeds similar to LSTTL with the low power consumption of CMOS integrated circuits. The 74HC4000 logic family is functionally and pin-compatible with the standard LS logic family, and all devices have the ability to drive 10 LSTTL loads.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Logic Family = HC
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-16
Number of Elements per Chip = 1
Number of Input Enables per Element = 1
Polarity = Non-Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 24
Dimensions = 15.4 x 7.52 x 2.35mm

Supplier's Site
 - 6630363P - RS Components, Ltd.
Corby, Northants, United Kingdom
Standard logic ICs using CMOS technology to achieve operating speeds similar to LSTTL with the low power consumption of CMOS integrated circuits. The 74HC4000 logic family is functionally and pin-compatible with the standard LS logic family, and all devices have the ability to drive 10 LSTTL loads. High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Logic Family = HC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-16 Number of Elements per Chip = 1 Number of Input Enables per Element = 1 Polarity = Non-Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 24 Dimensions = 15.4 x 7.52 x 2.35mm Delivery on production packaging - Tube. This product is non-returnable.

Standard logic ICs using CMOS technology to achieve operating speeds similar to LSTTL with the low power consumption of CMOS integrated circuits. The 74HC4000 logic family is functionally and pin-compatible with the standard LS logic family, and all devices have the ability to drive 10 LSTTL loads.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Logic Family = HC
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-16
Number of Elements per Chip = 1
Number of Input Enables per Element = 1
Polarity = Non-Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 24
Dimensions = 15.4 x 7.52 x 2.35mm
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
 - 9222912 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standard logic ICs using CMOS technology to achieve operating speeds similar to LSTTL with the low power consumption of CMOS integrated circuits. The 74HC4000 logic family is functionally and pin-compatible with the standard LS logic family, and all devices have the ability to drive 10 LSTTL loads. High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Logic Family = HC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-16 Number of Elements per Chip = 1 Number of Input Enables per Element = 1 Polarity = Non-Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 24 Dimensions = 15.4 x 7.52 x 2.35mm

Standard logic ICs using CMOS technology to achieve operating speeds similar to LSTTL with the low power consumption of CMOS integrated circuits. The 74HC4000 logic family is functionally and pin-compatible with the standard LS logic family, and all devices have the ability to drive 10 LSTTL loads.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Logic Family = HC
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-16
Number of Elements per Chip = 1
Number of Input Enables per Element = 1
Polarity = Non-Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 24
Dimensions = 15.4 x 7.52 x 2.35mm

Supplier's Site
Logic, Decoder/demux Hs 4-16, 24Soic; Logic Family / Base Number Texas Instruments - 36AJ8701 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Decoder/demux Hs 4-16, 24Soic; Logic Family / Base Number Texas Instruments
36AJ8701
Logic, Decoder/demux Hs 4-16, 24Soic; Logic Family / Base Number Texas Instruments 36AJ8701
LOGIC, DECODER/DEMUX HS 4-16, 24SOIC; Logic Family / Base Number:74HC4514; Logic Type:Decoder / Demultiplexer; No. of Outputs:16Outputs; Logic Case Style:SOIC; No. of Pins:24Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic RoHS Compliant: Yes

LOGIC, DECODER/DEMUX HS 4-16, 24SOIC; Logic Family / Base Number:74HC4514; Logic Type:Decoder / Demultiplexer; No. of Outputs:16Outputs; Logic Case Style:SOIC; No. of Pins:24Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd. Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number CD74HC4514M 6630363 36AJ8701
Product Name CD74HC4514 High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer with Input Latches Logic, Decoder/demux Hs 4-16, 24Soic; Logic Family / Base Number Texas Instruments
Function Decoder/Demultiplexer Decoder; Demultiplexer; Decoder/Demultiplexer Decoder
Input Lines 4 1
Output Lines 16 16 16; Other; 16Outputs
Supply Voltage 2 6V
Package Type PDIP,SO,SOIC,TSSOP SOIC SOIC; SOIC
Unlock Full Specs
to access all available technical data

Similar Products

 - 10561DM - Rochester Electronics
Texas Instruments
Specs
Function Decoder
Package Type DIP; CDIP16
Logic Family ECL
View Details
CD4056B CMOS BCD To 7-Segment LCD Decoder/Driver with Strobed-Latch Function - CD4056BE - Texas Instruments
Specs
Function Decoder
Input Lines 4
Output Lines 7-Segment
View Details
CD74HC4511 High Speed CMOS Logic BCD-to-7 Segment Latch/Decoder/Driver - CD74HC4511PWRG4 - Texas Instruments
Specs
Function Decoder
Input Lines 4
Output Lines 7-Segment
View Details
SN54LVC138A-SP 3-Line To 8-Line Decoder/Demultiplexer - 5962-9752601VEA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 3.6V; 2
Package Type CDIP,CFP,LCCC
View Details