onsemi Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC14016BFELG MC14016BFELG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217517-MC14016BFELG Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C (TA) Package: 14-SOIC (0.209", 5.30mm Width) Number of Circuits: 4 Operating Supply Voltage: 3 V ~ 18 V Switch Circuit: SPST - NO -3db Bandwidth: 37MHz Crosstalk: -80dB @ 1MHz Channel-to-Channel Matching (ΔRon): 10 Ohm Channel Capacitance (CS(off), CD(off)): 5pF Part Status: Obsolete(EOL) Family Name: MC14016B Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: SOEIAJ-14 On-State Resistance (Maximum): 400 Ohm Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): CD4016BNSRE4; CD4066BNSRE4; CD4066BNSRG4; Introduction Date: April 04, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217517-MC14016BFELG Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C (TA) Package: 14-SOIC (0.209", 5.30mm Width) Number of Circuits: 4 Operating Supply Voltage: 3 V ~ 18 V Switch Circuit: SPST - NO -3db Bandwidth: 37MHz Crosstalk: -80dB @ 1MHz Channel-to-Channel Matching (ΔRon): 10 Ohm Channel Capacitance (CS(off), CD(off)): 5pF Part Status: Obsolete(EOL) Family Name: MC14016B Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: SOEIAJ-14 On-State Resistance (Maximum): 400 Ohm Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): CD4016BNSRE4; CD4066BNSRE4; CD4066BNSRG4; Introduction Date: April 04, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC14016BFELG - 1217517-MC14016BFELG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC14016BFELG
1217517-MC14016BFELG
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC14016BFELG 1217517-MC14016BFELG
Manufacturer: ON Semiconductor Win Source Part Number: 1217517-MC14016BFELG Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C (TA) Package: 14-SOIC (0.209", 5.30mm Width) Number of Circuits: 4 Operating Supply Voltage: 3 V ~ 18 V Switch Circuit: SPST - NO -3db Bandwidth: 37MHz Crosstalk: -80dB @ 1MHz Channel-to-Channel Matching (ΔRon): 10 Ohm Channel Capacitance (CS(off), CD(off)): 5pF Part Status: Obsolete(EOL) Family Name: MC14016B Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: SOEIAJ-14 On-State Resistance (Maximum): 400 Ohm Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): CD4016BNSRE4; CD4066BNSRE4; CD4066BNSRG4; Introduction Date: April 04, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1217517-MC14016BFELG
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 14-SOIC (0.209", 5.30mm Width)
Number of Circuits: 4
Operating Supply Voltage: 3 V ~ 18 V
Switch Circuit: SPST - NO
-3db Bandwidth: 37MHz
Crosstalk: -80dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 10 Ohm
Channel Capacitance (CS(off), CD(off)): 5pF
Part Status: Obsolete(EOL)
Family Name: MC14016B
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Manufacturer Package: SOEIAJ-14
On-State Resistance (Maximum): 400 Ohm
Current - Leakage (IS(off)) (Maximum): 100nA
Alternative Parts (Cross-Reference): CD4016BNSRE4; CD4066BNSRE4; CD4066BNSRG4;
Introduction Date: April 04, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - MC14016BFELG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
MC14016BFELG
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers MC14016BFELG
IC SW SPST-NOX4 400OHM SOEIAJ-14

IC SW SPST-NOX4 400OHM SOEIAJ-14

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1217517-MC14016BFELG MC14016BFELG
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC14016BFELG Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Supply Voltage Other; 3 V ~ 18 V
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1899825 - RS Components, Ltd.
Specs
Technology RS232; Eia/tia-232/ eia/tia-562/ rs-232/ v.28
Device Type Line / Bus Driver; Receiver; Receiver, Line Driver, Driver, Converter
Features RoHS
View Details
Specialized - 34P3210-CGT - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
 - 74ABT125D,602 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SO14
View Details
Interface Transceiver IC - 702-SI32260-C-GM2 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.13V ~ 3.47V
View Details
5 suppliers