onsemi Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC14016BCPG MC14016BCPG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217514-MC14016BCPG Packaging: Tube Operating Temperature Range: -55°C ~ 125°C (TA) Package: 14-DIP (0.300", 7.62mm) Number of Circuits: 4 Operating Supply Voltage: 3 V ~ 18 V Switch Circuit: SPST - NO -3db Bandwidth: 37MHz Crosstalk: -80dB @ 1MHz Channel-to-Channel Matching (ΔRon): 10 Ohm Channel Capacitance (CS(off), CD(off)): 5pF Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 14-PDIP On-State Resistance (Maximum): 400 Ohm Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): CD4066BE; MC14016BCPG; CD4066BEE4; CD4066BME4; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217514-MC14016BCPG Packaging: Tube Operating Temperature Range: -55°C ~ 125°C (TA) Package: 14-DIP (0.300", 7.62mm) Number of Circuits: 4 Operating Supply Voltage: 3 V ~ 18 V Switch Circuit: SPST - NO -3db Bandwidth: 37MHz Crosstalk: -80dB @ 1MHz Channel-to-Channel Matching (ΔRon): 10 Ohm Channel Capacitance (CS(off), CD(off)): 5pF Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 14-PDIP On-State Resistance (Maximum): 400 Ohm Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): CD4066BE; MC14016BCPG; CD4066BEE4; CD4066BME4; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC14016BCPG - 1217514-MC14016BCPG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC14016BCPG
1217514-MC14016BCPG
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC14016BCPG 1217514-MC14016BCPG
Manufacturer: ON Semiconductor Win Source Part Number: 1217514-MC14016BCPG Packaging: Tube Operating Temperature Range: -55°C ~ 125°C (TA) Package: 14-DIP (0.300", 7.62mm) Number of Circuits: 4 Operating Supply Voltage: 3 V ~ 18 V Switch Circuit: SPST - NO -3db Bandwidth: 37MHz Crosstalk: -80dB @ 1MHz Channel-to-Channel Matching (ΔRon): 10 Ohm Channel Capacitance (CS(off), CD(off)): 5pF Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 14-PDIP On-State Resistance (Maximum): 400 Ohm Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): CD4066BE; MC14016BCPG; CD4066BEE4; CD4066BME4; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing

Manufacturer: ON Semiconductor
Win Source Part Number: 1217514-MC14016BCPG
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 14-DIP (0.300", 7.62mm)
Number of Circuits: 4
Operating Supply Voltage: 3 V ~ 18 V
Switch Circuit: SPST - NO
-3db Bandwidth: 37MHz
Crosstalk: -80dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 10 Ohm
Channel Capacitance (CS(off), CD(off)): 5pF
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 14-PDIP
On-State Resistance (Maximum): 400 Ohm
Current - Leakage (IS(off)) (Maximum): 100nA
Alternative Parts (Cross-Reference): CD4066BE; MC14016BCPG; CD4066BEE4; CD4066BME4;
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - MC14016BCPG - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
MC14016BCPG
Analog Switches, Multiplexers, Demultiplexers MC14016BCPG
IC SWITCH 1X1 14DIP

IC SWITCH 1X1 14DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - MC14016BCPG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
MC14016BCPG
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers MC14016BCPG
IC SWITCH SPST-NOX4 400OHM 14DIP

IC SWITCH SPST-NOX4 400OHM 14DIP

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1217514-MC14016BCPG MC14016BCPG MC14016BCPG
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC14016BCPG Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Supply Voltage Other; 3 V ~ 18 V Other; 3V ~ 18V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 549-AAS33051LLEATR-5 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.7V ~ 18V
View Details
RF Front End (LNA + PA) - 2312-QPB9329TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 44-SMD Module
Pins 44 #
View Details
Interface module - 289-615 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Telecom - SI32268-C-FM1R - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
2 suppliers