Serial In Parallel Out, 4000/14000/40000 Series, 4-Bit, Right Direction, True Output, CMOS, PDSO16
Shift Shift Register 2 Element 4 Bit 16-SOEIAJ
Manufacturer: ON Semiconductor
Win Source Part Number: 1073122-MC14015BFEL
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOEIAJ
Purpose: Serial to Parallel
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
IC SHIFT REGISTER DL 4B 16SOEIAJ
IC SHIFT REGISTER DL 4B 16SOEIAJ
Shift Shift Register 2 Element 4 Bit 16-SOEIAJ
| Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | MC14015BFEL | MC14015BFEL-ND | 1073122-MC14015BFEL | MC14015BFEL | MC14015BFEL | MC14015BFEL |
| Product Name | Shift Registers | Logic - Logic - Shift Registers - MC14015BFEL | Integrated Circuits (ICs) - Logic - Shift Registers | Logic - Shift Registers | Shift Registers | |
| Register Type | Serial In / Parallel Out | Serial In / Parallel Out | Serial In / Parallel Out | Serial In / Parallel Out | ||
| Shift Direction | Right | |||||
| Package Type | SOP; Other; SOP16 | SOIC; Other; "16-SOIC (0.209"", 5.30mm Width)" | Other; 16-SOEIAJ | SOIC | SOIC; Other; 16-SOIC (0.209\", 5.30mm Width) | |
| Logic Family | CMOS | |||||
| Supply Voltage | 3V ~ 18V | 3 V ~ 18 V | 1.8V | 1.8V; 3V ~ 18V |