Shift Shift Register 2 Element 4 Bit 16-SOIC
Shift Shift Register 2 Element 4 Bit 16-SOIC
Shift Shift Register 2 Element 4 Bit 16-SOIC
MC14015B - Dual 4-Bit Static Shift Register
Manufacturer: ON Semiconductor
Win Source Part Number: 129939-MC14015BDR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Purpose: Serial to Parallel
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Counter Shift Registers 3-18V Dual 4-Bit CMOS Static Shift
Shift Shift Register 2 Element 4 Bit 16-SOIC
SIPO SHIFT REGISTER, -55 TO 125DEG C ROHS COMPLIANT: YES
IC SHIFT REGISTER DL 4BIT 16SOIC
IC SHIFT REGISTER DL 4BIT 16SOIC
IC SHIFT REGISTER DL 4BIT 16SOIC
| DigiKey | Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | MC14015BDR2GOSDKR-ND | MC14015BDR2G | 129939-MC14015BDR2G | MC14015BDR2G | MC14015BDR2G | 54AH9163 | MC14015BDR2G | MC14015BDR2G | MC14015BDR2G |
| Product Name | Shift Registers | Logic - Logic - Shift Registers - MC14015BDR2G | Counter Shift Registers | Shift Registers | Sipo Shift Register, -55 To 125Deg C Rohs Compliant Onsemi | Shift Registers | Logic - Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | |
| Register Type | Serial In / Parallel Out | Serial In / Parallel Out | Serial In / Parallel Out | ||||||
| Supply Voltage | 3V ~ 18V | 3 V ~ 18 V | 1.8V; 3V ~ 18V | 3V ~ 18V | 1.8V | ||||
| Output Characteristics | Push-Pull | Push-Pull | Push-Pull | Push-Pull | |||||
| Package Type | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; SOIC-16 | SOIC; Other; 16-SOIC | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 16-SOIC (0.154", 3.90mm Width) | SOIC |