onsemi Shift Registers MC14015BD

Description
Shift Shift Register 2 Element 4 Bit 16-SOIC
Request a Quote Datasheet
Description
Shift Shift Register 2 Element 4 Bit 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shift Registers - MC14015BD-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
MC14015BD-ND
Shift Registers MC14015BD-ND
Shift Shift Register 2 Element 4 Bit 16-SOIC

Shift Shift Register 2 Element 4 Bit 16-SOIC

Buy Now Datasheet
Shift Registers - MC14015BD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
MC14015BD
Shift Registers MC14015BD
Shift Shift Register 2 Element 4 Bit 16-SOIC

Shift Shift Register 2 Element 4 Bit 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - MC14015BD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
MC14015BD
Integrated Circuits (ICs) - Logic - Shift Registers MC14015BD
IC SHIFT REGISTER DL 4BIT 16SOIC

IC SHIFT REGISTER DL 4BIT 16SOIC

Supplier's Site
Logic - Shift Registers - MC14015BD - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
MC14015BD
Logic - Shift Registers MC14015BD
IC SHIFT REGISTER DL 4BIT 16SOIC

IC SHIFT REGISTER DL 4BIT 16SOIC

Supplier's Site Datasheet
IC SHIFT REGISTER DL 4BIT 16SOIC - MC14015BD - Karl Kruse GmbH & Co. KG
Kaarst, Germany
IC SHIFT REGISTER DL 4BIT 16SOIC
MC14015BD
IC SHIFT REGISTER DL 4BIT 16SOIC MC14015BD
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Karl Kruse GmbH & Co. KG
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number MC14015BD-ND MC14015BD MC14015BD MC14015BD MC14015BD
Product Name Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers IC SHIFT REGISTER DL 4BIT 16SOIC
Register Type Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Supply Voltage 3V ~ 18V 1.8V; 3V ~ 18V 1.8V
Output Characteristics Push-Pull Push-Pull
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74F164ASJX - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details
 - 7989036P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
8-bit shift register with output register - 74HC594PWJ - Nexperia B.V.
Specs
Supply Voltage +7.0
Features ESD Protection
Package Type Other; SOT403-1 SOT403-1
View Details
6 suppliers
CD4094B CMOS 8-Stage Shift-and-Store Bus Register - CD4094BPWR - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,TSSOP
Logic Family CMOS; CD4000
View Details
9 suppliers