Parallel In Serial Out, 4000/14000/40000 Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16
Shift Shift Register 1 Element 8 Bit 16-SOEIAJ
IC SHIFT REGISTER 8BIT 16SOEIAJ
IC SHIFT REGISTER 8BIT 16SOEIAJ
Shift Shift Register 1 Element 8 Bit 16-SOEIAJ
| Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | MC14014BFEL | MC14014BFELOS-ND | MC14014BFEL | MC14014BFEL | MC14014BFEL |
| Product Name | Shift Registers | Logic - Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers | |
| Register Type | Parallel In / Serial Out | Serial In / Serial Out - Shift Right; Parallel In / Serial Out | Parallel In / Serial Out | Serial In / Serial Out - Shift Right; Parallel In / Serial Out | |
| Shift Direction | Right | ||||
| Package Type | SOP; Other; SOP16 | SOIC; Other; "16-SOIC (0.209"", 5.30mm Width)" | SOIC | SOIC; Other; 16-SOIC (0.209\", 5.30mm Width) | |
| Logic Family | CMOS |