Shift Shift Register 1 Element 8 Bit 16-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 715209-MC14014BDG
Packaging: Tube
Mounting Style: SMD
Logic Type: Shift Register
Output Type: Push-Pull
Function: Parallel or Serial to Serial
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Family Part Number: 4014
Manufacturer Pack Quantity: 48
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 18V
Shift Shift Register 1 Element 8 Bit 16-SOIC
SHIFT REGISTER, PISO/SISO, SOIC-16; Logic Family / Base Number:-; Shift Register Function:Parallel to Serial, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:16Pins; RoHS Compliant: Yes
Counter Shift Registers 3-18V 8-Bit CMOS Static Shift
IC SHIFT REGISTER 8BIT 16-SOIC
IC SHIFT REGISTER 8BIT 16-SOIC
IC SHIFT REGISTER 8BIT 16-SOIC
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | MC14014BDGOS-ND | 715209-MC14014BDG | MC14014BDG | 02AC3730 | MC14014BDG | MC14014BDG | MC14014BDG | MC14014BDG |
| Product Name | Shift Registers | Logic - Logic - Shift Registers - MC14014BDG | Shift Registers | Shift Register, Piso/siso, Soic-16; Logic Family / Base Number Onsemi | Counter Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers | Logic - Shift Registers |
| Register Type | Serial In / Serial Out - Shift Right; Parallel In / Serial Out | Serial In / Serial Out - Shift Right; Parallel In / Serial Out | Parallel In / Serial Out | |||||
| Supply Voltage | 3V ~ 18V | 3V ~ 18V | 1.8V; 3V ~ 18V | 1.8V | 3V ~ 18V | |||
| Output Characteristics | Push-Pull | Push-Pull | Push-Pull | Push-Pull | ||||
| Package Type | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | SOIC | SOIC; Other; 16-SOIC (0.154", 3.90mm Width) |