The MC14013B dual type D flip-flop from Onsemi is designed with MOS P-channel and N-channel enhancement mode devices in a single monolithic structure. It features independent Data (D), Direct Set (S), Direct Reset (R), and Clock (C) inputs, along with complementary outputs (Q and Q). This device is suitable for use in applications such as shift registers, counters, and toggle functions. The flip-flop operates over a supply voltage range of 3.0 Vdc to 18 Vdc and is capable of static operation. It retains the logic state indefinitely with the clock level either high or low, transferring information to the output only on the positive-going edge of the clock pulse. The device can drive two low-power TTL loads or one low-power Schottky TTL load across the rated temperature range, which spans from -55°C to +125°C. The MC14013B is a pin-for-pin replacement for the CD4013B and is AEC-Q100 qualified, making it suitable for automotive applications. It is also RoHS compliant, Pb-free, and halogen-free, ensuring it meets environmental standards. The device includes diode protection on all inputs to guard against damage from high static voltages or electric fields.
LOG CMOS D FLIP FLOP DUAL ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | 29AC8102 |
| Product Name | Log Cmos D Flip Flop Dual Rohs Compliant Onsemi |